EN
  • EN
  • DE

CS3845BGN8

Part No CS3845BGN8
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number CS3845
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1053312-CS3845BGN8
Ultra Librarian 3D Model Ultra Librarian CS3845BGN8 CAD Model

Description

The CS3845BGN8 is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This versatile chip is part of the CS384x family and is specifically crafted to provide reliable and efficient solutions for switch-mode power supplies (SMPS). With its robust design and advanced features, the CS3845BGN8 has become a preferred choice for engineers and designers in various applications.

Key Features

  • High-Performance PWM Controller: The CS3845BGN8 features a precise pulse width modulation (PWM) controller, which enables accurate control over the power conversion process, ensuring stable and efficient operation.
  • Wide Operating Range: This device operates at a frequency range that allows for flexibility in design, accommodating a variety of power supply specifications and requirements.
  • Enhanced Power Efficiency: With its optimized design, the CS3845BGN8 contributes to reduced power loss and improved energy efficiency in power supply units.
  • Current Mode Control: The current mode architecture provides faster transient response and better output voltage regulation, making it ideal for demanding applications.
  • Protection Features: It includes multiple protection features such as overvoltage protection, under-voltage lockout, and thermal shutdown, ensuring safe operation under various conditions.

Applications

The CS3845BGN8 is suitable for a wide range of applications, including but not limited to:

  • AC-DC power supplies for personal computers, servers, and telecommunications equipment.
  • DC-DC converters used in battery-powered devices and automotive applications.
  • LED lighting drivers where efficiency and reliability are critical.
  • Industrial power systems requiring robust performance in challenging environments.

Package and Quality

The CS3845BGN8 is available in an 8-pin narrow body SOIC package, which is suitable for surface mount technology (SMT) and occupies minimal board space. ON Semiconductor is committed to the highest quality standards and the CS3845BGN8 complies with their rigorous testing and reliability protocols, ensuring a dependable product for your power management solutions.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess