EN
  • EN
  • DE

LTC3868IUFD-1#TRPBF

Part No LTC3868IUFD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4V ~ 24V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC3868
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879771-LTC3868IUFD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3868IUFD-1#TRPBF CAD Model

Description

Product Overview: LTC3868IUFD-1#TRPBF from Analog Devices Inc.

The LTC3868IUFD-1#TRPBF is a high-performance, dual output synchronous step-down DC/DC controller manufactured by Analog Devices Inc. This advanced power management integrated circuit is designed to drive all N-channel power MOSFET stages, which makes it an ideal choice for applications requiring a compact, efficient, and high-power solution.

With a wide input voltage range of 4.5V to 38V, the LTC3868IUFD-1#TRPBF is versatile enough to handle a variety of power sources, including those from intermediate bus voltages in telecom and industrial applications. It is capable of producing two independent output voltages ranging from 0.6V to 14V, which can be beneficial for systems that require different voltage levels for various components.

This controller utilizes a constant frequency, current mode architecture that provides fast transient response and excellent loop stability. The LTC3868IUFD-1#TRPBF also features a phase-lockable frequency of 75kHz to 850kHz, allowing designers to set the optimal switching frequency for their application, thereby reducing the size of external components and avoiding critical noise-sensitive frequency bands.

One of the key benefits of the LTC3868IUFD-1#TRPBF is its powerful 1.1Ω on-chip gate drivers. These drivers provide the ability to minimize power loss and improve efficiency, which is crucial for high-performance applications. Additionally, the device offers differential output voltage sensing for precise regulation, which is essential for applications that demand high accuracy.

The LTC3868IUFD-1#TRPBF comes in a compact 28-lead QFN package, which is designed to minimize footprint and allow for more efficient use of board space. It also features a range of protective functions, including overvoltage, undervoltage, overcurrent, and over-temperature protection, ensuring the reliability and longevity of the end application.

Overall, the LTC3868IUFD-1#TRPBF is a robust and reliable solution for designers looking to implement an efficient power delivery system in their next project. With its advanced features and high level of integration, this product from Analog Devices Inc. stands out as a top choice for powering sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Infineon Technologies
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess