EN
  • EN
  • DE

SG1527AJ

Part No SG1527AJ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description VOLTAGE MODE PWMS,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 8V ~ 35V
Frequency - Switching 100Hz ~ 500kHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync Yes
Control Features Dead Time Control, Enable, Frequency Control, Ramp, Reset, Soft Start, Sync
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number SG1527
Standard Package 25 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 319482-SG1527AJ
Ultra Librarian 3D Model Ultra Librarian SG1527AJ CAD Model

Description

The SG1527AJ is a robust and versatile integrated circuit from Microchip Technology, designed to cater to a wide array of applications that require precise pulse width modulation (PWM) control and regulated power supply. This high-performance component is an ideal choice for power supply designers looking for a reliable and efficient solution for their switching regulators, DC-DC converters, and motor control applications.

At the heart of the SG1527AJ is its dual PWM control circuit that allows for independent duty cycle and frequency control. This feature provides designers with the flexibility to tailor the power supply characteristics to the specific needs of their application. The device operates at a fixed frequency, which can be programmed using external components, offering a stable and predictable switching pattern that is essential for noise-sensitive applications.

The SG1527AJ also boasts a wide input voltage range, accommodating various power sources and ensuring consistent performance across different operating conditions. Its built-in under-voltage lockout (UVLO) feature ensures that the power supply remains stable and prevents the device from operating at sub-optimal voltage levels, thus protecting the circuit and extending the longevity of the end product.

For ease of integration, the SG1527AJ comes in a compact package and is designed with industry-standard pinout, making it compatible with a broad range of PCB layouts and existing designs. Its thermal protection feature is another key aspect, safeguarding the device from overheating and potential damage due to excessive power dissipation.

In summary, the Microchip Technology SG1527AJ is a highly reliable and efficient solution for designers who require a PWM controller that offers precision, flexibility, and protection features. Its ability to provide stable and controlled power makes it an excellent choice for a variety of demanding applications in the industrial, automotive, and consumer electronics sectors.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess