EN
  • EN
  • DE

LT1374IR-5SYNC#PBF

Part No LT1374IR-5SYNC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC 5V 4.5A D2PAK / Conv DC-DC 5V to 25V Synchronous Step Down Single-Out 5V 4.5A 8-Pin(7+Tab) DDPAK Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck, SEPIC
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 5V
Voltage Input MAX 25V
Output Voltage 5V
Output Current 4.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package D2PAK-7
Win Source Part Number 780422-LT1374IR-5SYNC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1374
Introduction Date July 09, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1374IR-5SYNC#PBF CAD Model

Description

Product Overview: LT1374IR-5SYNC#PBF

The LT1374IR-5SYNC#PBF is a high-performance step-down switching regulator from Linear Technology, designed to deliver efficient power conversion for a wide range of applications. This particular model is part of the LT1374 series, which is known for its high efficiency, robust operation, and compact design.

With an input voltage range of 4.5V to 60V, the LT1374IR-5SYNC#PBF is versatile and can accommodate a variety of power sources, making it suitable for diverse electronic devices and systems. Its fixed output voltage of 5V ensures a stable and reliable power supply for circuits that require precise voltage levels.

The LT1374IR-5SYNC#PBF boasts a high switching frequency of up to 500kHz, which allows for smaller external components, such as inductors and capacitors. This results in a more compact power supply solution, saving valuable board space in densely packed designs. Additionally, the higher frequency operation reduces the output ripple, providing a cleaner voltage to sensitive loads.

This regulator incorporates a synchronous rectification feature, which enhances its efficiency, especially at higher load currents. By reducing power loss in the diode during the rectification process, the LT1374IR-5SYNC#PBF operates cooler and more efficiently, which is crucial for thermal management in enclosed environments.

Another key feature of the LT1374IR-5SYNC#PBF is its built-in protection mechanisms. It includes overcurrent protection, which safeguards the regulator and the load from damage due to excessive current. Thermal shutdown is also integrated, ensuring that the device automatically turns off if the temperature exceeds safe operating limits.

The LT1374IR-5SYNC#PBF comes in a rugged 16-lead SOIC package, which is designed to withstand harsh conditions, making it an excellent choice for industrial, automotive, and telecommunication applications. Its lead-free and RoHS-compliant construction also aligns with environmental regulations and industry standards for reduced hazardous substances.

In summary, the LT1374IR-5SYNC#PBF from Linear Technology is a reliable and efficient solution for designers looking to implement a high-performance power supply in their systems. Its combination of features makes it a versatile choice for a broad range of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5301 $52.2408
19+ $5.3580 $101.8020
29+ $5.1906 $150.5274
40+ $5.0231 $200.9240
52+ $4.8557 $252.4964
69+ $4.3534 $300.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess