EN
  • EN
  • DE

LTC3890IUH#PBF

Part No LTC3890IUH#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/SEPIC 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series PolyPhase®
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4V ~ 60V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LTC3890
Standard Package 73 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879784-LTC3890IUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3890IUH#PBF CAD Model

Description

Analog Devices Inc. LTC3890IUH#PBF Dual Step-Down DC/DC Controller

The LTC3890IUH#PBF is a robust dual output synchronous step-down DC/DC controller designed by Analog Devices Inc., an industry leader in high-performance analog technology. This controller is engineered to drive all N-channel power MOSFET stages, which makes it a versatile choice for a variety of demanding applications. The LTC3890IUH#PBF is an ideal solution for systems requiring high efficiency, fast transient response, and precise DC supply regulation.

With a wide input voltage range of 4.5V to 60V, the LTC3890IUH#PBF can manage a broad array of power sources, from single-cell Li-Ion batteries to intermediate bus voltages, and even automotive inputs without the need for external voltage regulation. This makes it exceptionally well-suited for automotive, industrial, and telecommunication power systems.

One of the key features of the LTC3890IUH#PBF is its powerful 1.1Ω on-chip gate drivers, which enable the use of high power external MOSFETs, thus providing a high current output capability with minimized switching losses. The controller operates at a selectable fixed frequency between 50kHz to 900kHz and can also be synchronized to an external clock within the same range, which allows for optimization of efficiency, performance, and component size.

The LTC3890IUH#PBF includes a range of protection features to ensure the longevity and reliability of the end application. These include overvoltage protection, undervoltage lockout, and a foldback current limit, among others. Moreover, its phase-lockable frequency (75kHz to 850kHz) ensures low noise operation, which is critical in noise-sensitive applications.

For thermal management, the LTC3890IUH#PBF is available in a 5mm x 5mm QFN-32 package, which provides excellent heat dissipation. This, combined with its ability to maintain up to 95% efficiency, ensures that the device can operate reliably even in environments with limited airflow or cooling infrastructure.

In summary, Analog Devices Inc.'s LTC3890IUH#PBF is a sophisticated, high-performance DC/DC controller that offers flexibility, efficiency, and robust protection features, making it a top choice for designers looking to create advanced power systems.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2217 $50.4434
5+ $20.6948 $103.4740
8+ $20.0481 $160.3848
11+ $19.4013 $213.4143
14+ $18.7546 $262.5644
18+ $16.8145 $302.6610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,389 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess