EN
  • EN
  • DE

LP2951CSD-3.3/NOPB

Part No LP2951CSD-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP2950-N/LP2951-N Series of Adjustable Micropower Voltage Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 120μA ~ 14mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WSON (4x4)
Win Source Part Number 1202812-LP2951CSD-3.3/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LP2951
Introduction Date June 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LP2951CSD-3.3/NOPB CAD Model

Description

Product Overview: LP2951CSD-3.3/NOPB

The LP2951CSD-3.3/NOPB is a versatile, low dropout voltage regulator from Texas Instruments, designed to cater to a wide array of applications requiring a regulated 3.3V output. This efficient and reliable component is ideal for systems that demand low power consumption and a stable voltage supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is essential for powering 3.3V logic and microcontroller-based circuits.
  • Dropout Voltage: Featuring a low dropout voltage, the LP2951CSD-3.3/NOPB ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
  • Output Current: Capable of delivering up to 100mA of output current, this regulator can easily handle low to moderate power requirements.
  • Package: The device comes in a small outline integrated circuit (SOIC) package, which is suitable for space-constrained applications.
  • Thermal Protection: It includes built-in thermal shutdown protection to safeguard the device against excessive temperature and potential damage.
  • Low Power Consumption: With a quiescent current of only 75 µA during operation and 1 µA in shutdown mode, it is an excellent choice for battery-powered devices.

Applications

The LP2951CSD-3.3/NOPB is a versatile component that can be used in a variety of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources

Quality and Reliability

As with all Texas Instruments products, the LP2951CSD-3.3/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding situations. The device also features overcurrent protection, contributing to its robustness and longevity in the field.

In summary, the LP2951CSD-3.3/NOPB from Texas Instruments is an excellent choice for designers looking for a low dropout, fixed-output voltage regulator that combines efficiency, precision, and compactness. Whether for industrial, commercial, or personal electronics, this component is engineered to meet a broad spectrum of power management requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0734 $52.2478
40+ $2.5218 $100.8720
62+ $2.4430 $151.4660
85+ $2.3642 $200.9570
110+ $2.2854 $251.3940
147+ $2.0490 $301.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess