EN
  • EN
  • DE

NCP5322ADWR2G

Part No NCP5322ADWR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number NCP5322
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 251032-NCP5322ADWR2G
Ultra Librarian 3D Model Ultra Librarian NCP5322ADWR2G CAD Model

Description

The NCP5322ADWR2G from ON Semiconductor is a high-performance, dual synchronous buck converter integrated circuit designed for precision voltage regulation in complex electronic systems. This advanced power management chip is particularly suitable for applications requiring efficient power conversion, such as computing, networking, and telecommunications equipment.

Key Features

  • Efficient Power Conversion: The NCP5322ADWR2G offers synchronous buck topology, which results in higher efficiency compared to traditional non-synchronous converters. This efficiency is vital for reducing heat generation and improving system reliability.
  • Dual Output Channels: This device features two independent output channels, which can be adjusted to provide different voltage levels. This dual-channel capability allows for flexible power management and distribution within the system.
  • Adjustable Switching Frequency: The switching frequency of the NCP5322ADWR2G is adjustable, providing designers with the flexibility to optimize the performance of the power supply for specific applications.
  • Integrated MOSFET Drivers: With built-in drivers for the high-side and low-side MOSFETs, this IC simplifies the design and reduces external component count, resulting in a more compact and cost-effective power solution.
  • Overcurrent Protection: The device includes robust protection features such as overcurrent protection, which safeguards the system from damage due to excessive current draw.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures that the device operates within safe temperature limits, further enhancing the overall system stability and longevity.

Applications

The versatility and high efficiency of the NCP5322ADWR2G make it an ideal choice for a range of applications, including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Networking Equipment
  • Telecommunications Infrastructure
  • Graphics Cards
  • Memory Modules and VRMs

Package and Availability

The NCP5322ADWR2G is available in a compact SOIC-16 package, which is suitable for surface mount technology (SMT) and fits well in space-constrained applications. Its availability in tape and reel packaging makes it convenient for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production.

With its combination of efficiency, flexibility, and protection features, the NCP5322ADWR2G from ON Semiconductor is a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5934 $67.1538
15+ $7.8713 $118.0695
23+ $7.6253 $175.3819
32+ $7.3793 $236.1376
41+ $7.1333 $292.4653
55+ $6.3964 $351.8020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess