EN
  • EN
  • DE

MAX15511GTL+T

Part No MAX15511GTL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC CPU CONTROLLER DUAL QFN / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX15511
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 701620-MAX15511GTL+T
Ultra Librarian 3D Model Ultra Librarian MAX15511GTL+T CAD Model

Description

Maxim Integrated's MAX15511GTL+T: High-Efficiency, Quad-Output Power Supply

The MAX15511GTL+T is a state-of-the-art power management IC from Maxim Integrated, designed to deliver high-efficiency, quad-output power supply solutions for a variety of applications. This compact, integrated circuit is ideal for space-constrained environments while offering a robust feature set to ensure reliable performance across a range of operating conditions.

Key Features

  • Quad Output: The device provides four high-performance, adjustable outputs, making it a versatile solution for systems requiring multiple power rails.
  • High Efficiency: With an emphasis on power conservation, the MAX15511GTL+T achieves excellent efficiency, thereby reducing heat dissipation and improving system reliability.
  • Integrated Power Switches: The inclusion of internal power switches minimizes the need for external components, simplifying design and saving board space.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 600kHz, allowing designers to optimize the performance for their specific application.
  • Soft-Start Feature: To prevent inrush current at startup, the device includes a soft-start feature that gradually ramps up the output voltage.

Applications

The versatility of the MAX15511GTL+T makes it suitable for a wide array of applications, including but not limited to:

  • Notebook Computers
  • Industrial PCs
  • Embedded Systems
  • Networking Equipment

Protection and Safety

Safety and reliability are paramount in power management solutions. The MAX15511GTL+T integrates multiple protection features to safeguard against potential damage from overcurrent, overtemperature, and undervoltage conditions. These protective measures ensure the longevity and stability of both the power supply and the system it powers.

Compact and Flexible Design

With its small, 40-pin TQFN package, the MAX15511GTL+T is designed to fit into tight spaces, making it an excellent choice for compact and portable devices. Its flexible design allows for easy integration into a variety of circuit designs, providing designers with a powerful tool to meet stringent power requirements.

Overall, the MAX15511GTL+T from Maxim Integrated is a reliable and efficient solution for complex power supply requirements, offering a combination of performance, versatility, and protection that is hard to match.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Infineon Technologies
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess