EN
  • EN
  • DE

TPS75715KTTR G4

Part No TPS75715KTTR G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Linear Voltage Regulator IC Positive Fixed 1 Output 1.5V 3A DDPAK/TO-263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel(TR)
Regulator Topology Positive Fixed
Voltage - Output 1.5V
Current - Output 3A
Number of Regulators 1
Voltage - Input 2.8 V ~ 5.5 V
Current - Limit (Min) 5.5A
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Device Package DDPAK/TO-263-5
Win Source Part Number 004579-TPS75715KTTR G4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75715KTTR G4 CAD Model

Description

The TPS75715KTTR G4 from Texas Instruments is a highly reliable fixed-voltage integrated circuit (IC) that provides a low-dropout voltage regulator designed to deliver a stable and efficient power supply. This component is part of the extensive TPS757xx family known for its high performance and versatility in various applications.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 1.5V, which is ideal for logic and digital circuits requiring precise voltage levels.
  • High Current Capability: With an impressive output current capacity of up to 3A, this regulator can handle demanding applications that require a substantial amount of power.
  • Low Dropout: The low dropout voltage (typically 350mV at full load) ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered devices.
  • Excellent Thermal Performance: The TPS75715KTTR G4 comes in a thermally enhanced DDPAK/TO-263 package, ensuring effective heat dissipation and stable operation under varying conditions.
  • Fast Transient Response: This voltage regulator provides a fast transient response, which is crucial for maintaining voltage stability during rapid changes in load.

Applications

The TPS75715KTTR G4 is suitable for a wide range of applications, including:

  • Power supplies for DSPs (Digital Signal Processors)
  • FPGAs (Field-Programmable Gate Arrays) and microprocessors
  • Telecommunications equipment
  • Portable and battery-powered electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS75715KTTR G4 is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability for critical systems. With built-in protection features such as overcurrent and overtemperature shutdowns, this voltage regulator is a safe choice for your power management needs.

Ordering Information

The TPS75715KTTR G4 is available in tape and reel packaging, facilitating efficient assembly for high-volume production. Its industry-standard footprint and pinout make it a drop-in replacement for many existing designs, simplifying the upgrade process for enhanced performance and efficiency.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5364 $50.1456
10+ $10.2862 $102.8620
16+ $9.9648 $159.4368
21+ $9.6434 $202.5114
27+ $9.3219 $251.6913
36+ $8.3576 $300.8736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess