EN
  • EN
  • DE

MAX6194AESA+T

Part No MAX6194AESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.5V
Output Current 500μA
Tolerance ±0.04%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 110μVp-p
Noise - 10Hz to 10kHz 215μVrms
Voltage - Input 4.7 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069830-MAX6194AESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6194AESA+T CAD Model

Description

MAX6194AESA+T Voltage Reference from Maxim Integrated

The MAX6194AESA+T is a high-precision voltage reference component designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This voltage reference is part of Maxim's 6194 series and comes in an 8-pin NSOIC package, suitable for surface mount technology (SMT).

The MAX6194AESA+T offers a highly stable and precise 4.096V output, which is essential for applications requiring accurate voltage references such as data converters, portable instrumentation, and industrial process control systems. With an impressive initial accuracy of ±0.02% and a low temperature coefficient of 3ppm/°C, the MAX6194AESA+T ensures consistent performance over a wide temperature range, making it a reliable choice for critical applications.

One of the standout features of this voltage reference is its low dropout voltage, which makes it ideal for battery-powered devices and other applications where power efficiency is key. Additionally, it boasts a low supply current of just 180μA, further contributing to its energy-saving capabilities. The device operates from a supply voltage range of 4.5V to 12.6V, providing flexibility in various system designs.

The MAX6194AESA+T also features a force-sense configuration, which helps to eliminate errors caused by voltage drops across the PCB traces, ensuring that the voltage reference remains accurate at the point of load. This makes it particularly useful for precision applications where such errors cannot be tolerated.

Designed with robustness in mind, the MAX6194AESA+T includes short-circuit protection and a thermal shutdown feature to safeguard the device under abnormal conditions. These protections ensure that the voltage reference continues to operate reliably over its specified lifetime.

In summary, the MAX6194AESA+T from Maxim Integrated is a top-tier voltage reference that offers a combination of high accuracy, stability, and energy efficiency, wrapped in a compact package. Its versatility and robust design make it an excellent choice for a wide range of precision voltage reference applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess