Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 11A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 450mOhm at 5.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 30nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 1000pF at 25V
Power Dissipation (Maximum) 160W
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220AB
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261661-STP11NM60
Manufacturer Homepage www.st.com
Family Name STP11NM60
Introduction Date May 17, 2000
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP11NM60 CAD Model

Description

STP11NM60 - N-Channel MOSFET by STMicroelectronics

The STP11NM60 is a high-performance N-Channel MOSFET manufactured by STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. This power MOSFET is a part of STMicroelectronics' MDmesh™ series, which is known for its excellent on-state resistance and switching performance, making it suitable for high-efficiency power supplies and converters.

Key Features

  • Voltage Rating: The STP11NM60 operates at a drain-source voltage (V<sub>DS) of 600V, which allows it to handle high voltage applications with ease.
  • Current Capacity: It has a continuous drain current (I<sub>D) of 11A, providing ample current handling capability for a variety of electronic circuits.
  • Low On-Resistance: With an on-state resistance (R<sub>DS(on)) of just 0.38 ohms, the STP11NM60 ensures minimal power loss and higher efficiency in operation.
  • Fast Switching: The device features fast switching speed, which is essential for reducing switching losses and improving the performance of power conversion systems.
  • High dv/dt Capability: Its robust design allows it to withstand high voltage transients, ensuring reliability in harsh environments.
  • Enhanced Body Diode: The MOSFET comes with an intrinsic fast-recovery body diode, which is beneficial for hard-switching applications and provides additional protection against reverse current.

Applications

The STP11NM60 is well-suited for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • Motor control circuits
  • Power management solutions
  • LED lighting systems
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

STMicroelectronics is committed to providing high-quality products. The STP11NM60 is built to meet the stringent standards of the semiconductor industry, ensuring long-term reliability for your electronic projects. With its robust construction and well-engineered design, the STP11NM60 is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

ON Semiconductor
20A, 60V, 0.037 Ohm, N-Channel, Logic Level UltraFET Power MOSFETFairchild | MOSFET N-CH 60V 20A IPAK
Need more? Email Us
ECAD model for HUF76423D3
Alpha & Omega Semiconductor Inc.
null600V 53A α MOS Power Transistor | MOSFET N-CH
Lowest to $5.2552
ECAD model for AOK53S60
Vishay
HEXFET Power MOSFET | MOSFET N-CH 60V 30A TO-262
Need more? Email Us
ECAD model for IRLZ34L
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $15.5999
ECAD model for IXTT6N120
STMicroelectronics
DISCRETE
Lowest to $31.2001
ECAD model for STWA46N65DM6AG
Vishay
HEXFET POWER MOSFET | MOSFET N-CH 60V 17A TO-220AB
Lowest to $1.3181
ECAD model for IRLZ24
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 37A TO247
Lowest to $5.8647
ECAD model for FCH104N60
Vishay
Power MOSFET | MOSFET N-CH 60V 2.7A SOT223
Lowest to $0.5501
ECAD model for IRFL014TR
Microsemi Corporation
POWER MOSFET N-CHANNEL(BVdss=200V, Rds(on)=0.085ohm, Id=30A) | MOSFET N-CH TO-204AE TO-3
Lowest to $64.2352
ECAD model for JANTX2N6766

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9503 $58.5090
70+ $1.6003 $112.0210
110+ $1.5502 $170.5220
150+ $1.5002 $225.0300
195+ $1.4502 $282.7890
260+ $1.3002 $338.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 290 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention