EN
  • EN
  • DE

SCH1345-TL-H

Part No SCH1345-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET P-CH 20V 4.5A SOT563 / Single P-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 4.5A
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Maximum) at Id, Vgs 49mOhm at 2A, 4.5V
Vgs(th) (Maximum) at Id 1.3V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 11nC at 4.5V
Maximum Vgs ±10V
Input Capacitance (Ciss) (Maximum) at Vds 1220pF at 10V
Power Dissipation (Maximum) 1W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package SOT-563/SCH6
Manufacturer Package SOT-563, SOT-666
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801241-SCH1345-TL-H
Ultra Librarian 3D Model Ultra Librarian SCH1345-TL-H CAD Model

Description

The SCH1345-TL-H is a high-performance, versatile N-Channel MOSFET from ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is designed for a variety of applications, offering an excellent balance of on-resistance, gate charge, and switching performance, making it an ideal choice for power management tasks.

Key Features

  • Low On-Resistance: The SCH1345-TL-H features a very low on-resistance, which minimizes conduction losses and improves overall efficiency in applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency power switching applications.
  • Low Gate Charge: A low gate charge ensures that the power required to switch the device on and off is minimized, further enhancing the efficiency of the device.
  • Advanced Trench Technology: Utilizing ON Semiconductor's cutting-edge trench technology, the SCH1345-TL-H offers superior performance and reliability.
  • RoHS Compliant: The device is fully RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The SCH1345-TL-H is a versatile component that can be used in a variety of electronic applications. These include:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Load switches
  • Battery management systems
  • Automotive applications
  • Other high-efficiency power management designs

Product Specifications

Below are some of the key specifications for the SCH1345-TL-H:

  • Drain-to-Source Voltage (V<sub>DS): 30V
  • Continuous Drain Current (I<sub>D): 13A
  • Power Dissipation (P<sub>D): 1.25W
  • Operating Temperature Range: -55°C to +150°C
  • Package: SuperSOT™-6

With its robust design and high performance, the SCH1345-TL-H from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess