EN
  • EN
  • DE

2SC4405-3-TL

Part No 2SC4405-3-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156487-2SC4405-3-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4405-3-TL CAD Model

Description

2SC4405-3-TL Transistor from ON Semiconductor

The 2SC4405-3-TL is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This discrete semiconductor product is designed to offer excellent switching capabilities and is commonly used in power management applications. Its robust design ensures reliable performance in a variety of electronic circuits.

Key Features:

  • Type: NPN Bipolar Transistor
  • Package: Surface-mount TP-FA
  • Collector-Emitter Voltage (Vceo): 50V
  • Collector Current (Ic): 1A
  • Power Dissipation (Pd): 900mW
  • DC Current Gain (hFE): 100 to 320 at 500mA
  • Transition Frequency (fT): 120MHz
  • Operating and Storage Junction Temperature Range: -55 to +150°C

Applications:

The 2SC4405-3-TL transistor is versatile and can be used in various applications, including:

  • Switching regulators
  • DC-DC converters
  • Power amplifiers
  • Motor control circuits
  • Audio signal amplification

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The 2SC4405-3-TL transistor is no exception, offering superior performance and reliability. It is constructed with high-grade materials to ensure longevity and consistent operation under varying conditions. Additionally, it complies with environmental standards, making it a sustainable choice for environmentally conscious manufacturers.

Easy Integration:

The surface-mount design of the 2SC4405-3-TL allows for easy integration into PCBs, facilitating efficient assembly processes and compact circuit designs. Its small footprint makes it ideal for space-constrained applications without compromising on power and performance.

Overall, the 2SC4405-3-TL from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient NPN transistor that can handle moderate power levels in a compact package. Its combination of high switching speed, thermal performance, and current handling capabilities makes it a valuable component in a wide range of electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess