EN
  • EN
  • DE

DS2433S+T

Part No DS2433S+T
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822003-DS2433S+T
Ultra Librarian 3D Model Ultra Librarian DS2433S+T CAD Model

Description

Maxim Integrated DS2433S+T - 4Kb 1-Wire EEPROM

The DS2433S+T is a 4-Kbit, 1-Wire EEPROM chip designed and manufactured by Maxim Integrated. This high-performance memory device offers a unique combination of durability, data integrity, and ease of integration, making it an ideal choice for applications requiring a reliable non-volatile memory solution with a simple serial interface.

The DS2433S+T utilizes Maxim's exclusive 1-Wire protocol, which allows communication through a single data line plus ground for operation. This feature significantly simplifies the system hardware design, as it requires only one port pin for data transfer. This makes it particularly well-suited for applications with limited space or where minimizing the number of wires is essential.

With a storage capacity of 4 kilobits, the DS2433S+T is organized as sixteen pages of 256 bits each. The chip features a unique 64-bit registration number, which ensures a unique identity for each device and allows for multiple devices to be used on the same 1-Wire bus. This is particularly useful in applications where multiple memory devices are required, such as in sensor networks or complex system configurations.

The device operates over a wide voltage range of 2.8V to 5.25V and is specified for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions. The EEPROM is also equipped with an automatic write cycle complete signal, which provides data integrity during power down or unexpected system failures.

Applications for the DS2433S+T include, but are not limited to, device authentication, storing calibration data, product revision status, and user preference memory storage. Its robust design and ability to be surface-mounted make it an excellent choice for portable devices, medical equipment, and industrial control systems.

The DS2433S+T is available in a compact, lead-free, surface-mount package, making it suitable for automated assembly processes and environmentally conscious applications. Maxim Integrated's commitment to quality ensures that this EEPROM will provide a reliable, high-endurance memory storage solution for a wide range of electronic products.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess