EN
  • EN
  • DE

2SC2618RD-TR-E

Part No 2SC2618RD-TR-E
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Description 500 mA 35 V NPN Si SMALL SIGNAL TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 983484-2SC2618RD-TR-E
Categories RF Transistors(BJT)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC2618RD-TR-E CAD Model

Description

The 2SC2618RD-TR-E is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics America. It is primarily designed for high-frequency power amplifier applications, particularly in the VHF and UHF bands. This transistor is commonly used in radio communication equipment and other high-frequency circuits where efficient power amplification is crucial.

Applications:

  • VHF/UHF power amplifiers
  • Mobile radio equipment
  • Cordless telephones
  • Wireless communication systems
  • High-frequency oscillators

Features:

  • NPN silicon epitaxial planar transistor
  • High power gain
  • Low noise figure
  • High collector current capability
  • Excellent linearity

Benefits:

  • Enables efficient power amplification in VHF/UHF applications
  • Improves signal quality in communication devices
  • Enhances the performance of mobile radio equipment
  • Offers reliable operation in high-frequency circuits
  • Provides accurate and distortion-free amplification

Technical Specifications (Typical):

  • Collector-Base Voltage (VCBO): 30V
  • Collector-Emitter Voltage (VCEO): 15V
  • Emitter-Base Voltage (VEBO): 3V
  • Collector Current (IC): 500mA
  • Collector Dissipation (PC): 1W
  • Transition Frequency (fT): 1 GHz
  • Power Gain: 8 dB (at 500 MHz)

The 2SC2618RD-TR-E is typically supplied in a surface mount package, which allows for compact designs and automated assembly. Its high transition frequency and low feedback capacitance ensure stable operation in high-frequency circuits. The transistor is designed to operate over a wide temperature range, making it suitable for various environmental conditions. Due to its robust design, it is suitable for demanding applications requiring continuous and reliable performance. The 'TR-E' suffix indicates specific packaging and environmental compliance details, typically related to RoHS compliance. Its high power gain ensures efficient amplification with minimal signal loss. The transistor is also designed for low intermodulation distortion, which is critical in communication systems to maintain signal integrity.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess