Products specifications

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Part Number Series STM32L031
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811763-STM32L031K6T6
Ultra Librarian 3D Model Ultra Librarian STM32L031K6T6 CAD Model

Description

STM32L031K6T6 Microcontroller - STMicroelectronics

The STM32L031K6T6 is a cutting-edge microcontroller product from STMicroelectronics, designed to offer a perfect blend of energy efficiency and performance. It is part of the ultra-low-power STM32L0 series and is built on an ARM Cortex-M0+ core, which provides the backbone for a range of applications requiring optimal power consumption and processing capability.

Key Features

  • Core: ARM Cortex-M0+ 32-bit RISC core operating at a 32 MHz frequency, delivering 0.95 DMIPS/MHz (Dhrystone 2.1) and supporting a wide range of energy-saving modes.
  • Memory: Comes with 32 Kbytes of Flash memory and 8 Kbytes of RAM, suitable for storing and running small to medium-sized applications.
  • Energy Efficiency: Features multiple power-saving modes including Stop, Standby, and Sleep modes, ensuring minimal power consumption during idle or low-activity periods.
  • I/Os: Offers up to 32 I/O ports with various functionalities such as timers, analog inputs, communication interfaces, and more.
  • Communication Interfaces: Equipped with I2C, USART, SPI, and USB 2.0 full-speed interface, facilitating communication with peripherals and other devices.
  • Analog Features: Includes 12-bit ADC, analog comparators, and DAC, which can be used for analog signal processing and control tasks.
  • Supply Voltage: Operates with a flexible power supply range from 1.65V to 3.6V, compatible with various battery technologies and power supply setups.
  • Temperature Range: Designed to work reliably over an industrial temperature range from -40°C to 85°C.
  • Packages: Available in a 32-pin package, making it suitable for space-constrained applications.

Applications

The STM32L031K6T6 is ideal for a multitude of applications, particularly those where power efficiency is paramount. It is widely used in the fields of industrial control systems, sensor hubs, smart meters, home automation, portable medical devices, and energy-harvesting systems. Its robust feature set also makes it an excellent choice for developing IoT devices and wearable technology.

Why Choose STM32L031K6T6?

Choosing the STM32L031K6T6 microcontroller means selecting a product that offers a balance between performance and power consumption. Its rich set of peripherals, low-power design, and the support provided by STMicroelectronics' comprehensive development ecosystem make it an attractive option for designers looking to create efficient and innovative products in a competitive market.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Renesas Electronics America
RENESAS MCU
Need more? Email Us
ECAD model for R5F64165PFD
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
Lowest to $1.9469
ECAD model for PIC24LC00-I/SN
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $130.7662
ECAD model for PIC32MX575F512LT-80I/PF
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0751 $52.9763
30+ $3.3437 $100.3110
47+ $3.2392 $152.2424
64+ $3.1347 $200.6208
83+ $3.0302 $251.5066
111+ $2.7168 $301.5648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,380 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention