Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Standard 600 V 15A Through Hole TO-220FPAC
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-2 Full Pack
Case / Package TO-220FPAC
Family Name STTH15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-15159-5, STTH15AC06FP-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935639-STTH15AC06FP
Ultra Librarian 3D Model Ultra Librarian STTH15AC06FP CAD Model

Description

The STTH15AC06FP is a high-performance ultrafast diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is specifically engineered to accommodate high switching speeds and minimize power losses, making it an ideal choice for a variety of power conversion and rectification applications.

Key Features:

  • Voltage Rating: The STTH15AC06FP has a reverse voltage rating of 600V, offering robust performance for high-voltage applications.
  • Current Capacity: With an average forward current of 15A, this diode is capable of handling significant power levels, ensuring reliability in demanding situations.
  • Ultrafast Recovery Time: The diode boasts an extremely fast recovery time, which minimizes switching losses and improves the efficiency of the application it is used in.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces thermal and conduction losses, thereby enhancing the overall efficiency of the system.
  • High Surge Current Capability: It is designed to withstand high surge currents, providing a margin of safety during transient conditions.
  • Robust Package: Enclosed in an insulated TO-220FP package, the STTH15AC06FP is well-protected against environmental factors, ensuring long-term reliability and performance.

Applications:

The STTH15AC06FP is suitable for a range of applications where efficient power conversion is critical. These include:

  • Switch-mode power supplies (SMPS)
  • Freewheeling diodes in converters and motor control circuits
  • Power factor correction circuits (PFC)
  • Snubber diodes
  • High-frequency rectifiers in power supplies

Conclusion:

With its combination of high voltage rating, fast switching speed, and low power loss, the STTH15AC06FP from STMicroelectronics is a robust and efficient solution for modern electronic applications requiring high-speed diodes. Its ability to handle high surge currents and its robust package design make it a reliable and durable choice for engineers and designers looking to optimize their power conversion systems.

You May Also Be Interested in

Vishay
Ultrafast Rectifier | DIODE GEN PURP 400V 8A TO262
Need more? Email Us
ECAD model for 8ETU04-1
WeEn Semiconductors
STANDARD MARKING * HORIZONTAL, R / Diode Standard 1200 V 75A Through Hole TO-247-2
Lowest to $8.4788
ECAD model for BYC75W-1200PQ
STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to $0.1690
ECAD model for BAT54FILMY
Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I
Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF
Nexperia USA Inc.
DIODE GEN PURP 200V 250MA SOD323 / Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Lowest to $0.0431
ECAD model for BAS321,135
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to $0.1138
ECAD model for CDBA240-HF
Panjit
SURFACE MOUNT GENERAL PURPOSE RE / Diode Standard 200 V 1A Surface Mount SMA (DO-214AC)
Lowest to $0.1302
ECAD model for GS1DWG_R1_00001
Micro Commercial Co
SMALLSIGNALSCHOTTKYDIODESOD-323 / Diode Schottky 100 V 150mA (DC) Surface Mount SOD-323
Lowest to $0.0321
ECAD model for BAT46WS-TP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8699 $52.1940
145+ $0.7137 $103.4865
220+ $0.6914 $152.1080
300+ $0.6691 $200.7300
390+ $0.6468 $252.2520
520+ $0.5799 $301.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention