Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178895-HCF4001
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian HCF4001 CAD Model

Description

STMicroelectronics HCF4001 Quad 2-Input NOR Gate

The HCF4001 from STMicroelectronics is a monolithic integrated circuit fabricated in Metal Oxide Semiconductor technology available in a SO14 package. It is part of the CMOS family and features a quad 2-input NOR gate configuration, providing the fundamental building block for implementing logic functions. This versatile component is widely used in a variety of digital applications due to its robust performance and flexibility.

Each of the four independent NOR gates performs the logical NOR function, which is a combination of NOT and OR operations. The truth table for a 2-input NOR gate is such that the output is high only when both inputs are low. The high impedance of the CMOS input structure ensures minimal input current, making the HCF4001 highly energy efficient and suitable for battery-operated devices.

The HCF4001 operates over a broad voltage range from 3V to 15V and offers the advantage of standardized symmetrical output characteristics. This feature makes it compatible with a wide array of TTL and CMOS devices when interfacing is required. Its noise immunity and low power consumption are particularly beneficial for electronic circuits where power efficiency is crucial.

STMicroelectronics has designed the HCF4001 with a focus on reliability and ruggedness. It has latch-up protection, which ensures that the device is not damaged by over-voltage spikes, and it can withstand electrostatic discharges which are common in electronic assembly processes. This makes the HCF4001 a reliable choice for critical applications in industrial, automotive, and consumer electronics where stability and long-term performance are paramount.

In summary, the HCF4001 quad 2-input NOR gate from STMicroelectronics is an essential component for designers looking for a flexible, energy-efficient solution for their digital logic needs. With its broad operating voltage range, compatibility with various logic families, and robust protection features, the HCF4001 is an excellent choice for a wide range of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention