Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026894-HCF4034BE
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF4034BE CAD Model

Description

STMicroelectronics HCF4034BE Octal D-Type Flip-Flop

The HCF4034BE from STMicroelectronics is a high-quality, octal D-type flip-flop integrated circuit that is designed to provide reliable and efficient performance for a wide range of digital applications. This versatile component is a perfect choice for temporary data storage, data transfer, and buffer storage applications, making it a staple in digital systems design.

Key Features

  • Multiple Flip-Flops: The HCF4034BE contains eight edge-triggered D-type flip-flops, allowing for simultaneous storage of 8 bits of data.
  • Single Clock Input: All flip-flops are controlled by a common clock input, simplifying the synchronization of data.
  • Clear Function: A master reset input is provided to immediately clear all flip-flops, ensuring a quick return to a known state when needed.
  • Output Capability: The device offers high-current true and complement outputs, offering flexibility in interfacing with other components.
  • Wide Operating Voltage: It operates over a broad voltage range from 3V to 20V, catering to various logic level requirements.
  • Medium-Speed Operation: Characterized by medium-speed operation, it is well-suited for applications that require moderate speed without the need for high-frequency performance.

Applications

The HCF4034BE is ideal for use in a variety of digital circuits where temporary storage or data manipulation is required. Common applications include:

  • Shift registers
  • Storage registers
  • Counters and dividers
  • Relay drivers
  • Control circuits

Quality and Reliability

STMicroelectronics ensures that the HCF4034BE meets strict quality and reliability standards. The device is fabricated using silicon gate C2MOS technology, which provides high immunity to noise and low power consumption. This technology also guarantees stable behavior over the entire voltage range.

Whether you're designing a new system or upgrading an existing one, the HCF4034BE from STMicroelectronics offers a practical and efficient solution for your digital logic needs, combining performance with reliability in a single package.

You May Also Be Interested in

Renesas Electronics America
PrimAccurate Digital Controller in SOT-23 Package, cable comp 75 mV
Need more? Email Us
ECAD model for IW1707-01
Samtec Inc.
Need more? Email Us
ECAD model for IDSS-32-S-06.00-T-P32-G-ST
Renesas Electronics America
Need more? Email Us
ECAD model for IW1677K-23
Samtec Inc.
Conn Board Stacker HDR 2 POS 5.08mm Solder ST Thru-Hole Bulk
Lowest to $0.6840
ECAD model for HPW-02-04-T-S-223-711
Isocom Components 2004 LTD
Opto Coupler Single Channel 4 Pin DIP AC Input
Need more? Email Us
ECAD model for ISP814SMT/R
Isocom Components 2004 LTD
Dc-in 4-CH Transistor Dc-out 16-PIN PDIP
Need more? Email Us
ECAD model for ISP621-4X
Renesas Electronics America
8-Channel Led driver for LCD panel backlighting,
Need more? Email Us
ECAD model for IW7019-00-S032
Samtec Inc.
CONN HEADER VERT 20POS 5.08MM / Connector Header Through Hole 20 position 0.200" (5.08mm)
Need more? Email Us
ECAD model for HTSW-210-30-G-D
Samtec Inc.
CONN HDR .100" 3POS / Connector Header Through Hole 3 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HMTSW-103-08-S-S-230

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention