Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1178924-HCF4040
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian HCF4040 CAD Model

Description

STMicroelectronics HCF4040 12-stage Binary Counter

The HCF4040 from STMicroelectronics is a high-performance, integrated circuit that serves as a 12-stage binary ripple counter. This versatile component is designed to operate over a broad voltage range, from 3V to 15V, making it suitable for a wide array of applications in the industrial, commercial, and telecommunication sectors. The HCF4040 is a monolithic silicon chip, utilizing CMOS technology to ensure low power consumption and high noise immunity.

Key Features

  • Wide Voltage Range: The HCF4040 operates efficiently across a voltage range of 3V to 15V, accommodating various power supply levels and ensuring flexibility in system design.
  • Low Power Consumption: Thanks to the CMOS technology, the device boasts minimal power dissipation, making it ideal for battery-operated and power-sensitive applications.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide the HCF4040 with excellent noise immunity, a critical feature for reliable operation in electrically noisy environments.
  • Medium Speed Operation: With a typical clock frequency of 12MHz at 15V, the HCF4040 is well-suited for medium-speed counting applications.
  • Standardized Symmetrical Output Characteristics: The outputs are designed to offer symmetrical characteristics, ensuring consistent performance and ease of use in circuit design.
  • 100% Tested for Quiescent Current at 20V: Each unit is thoroughly tested to guarantee minimal quiescent current, further contributing to the low power consumption of the device.
  • Maximum Input Current of 1 µA at 18V: The device is designed to have a very low input current, preventing excessive current draw from input signals.

Applications

The HCF4040 is adept at handling tasks that require precise counting, such as time-delay generation and event counting. Its robust design and ease of integration make it an excellent choice for digital counters, frequency dividers, and general-purpose logic applications. Whether used in consumer electronics, automotive systems, or complex industrial machinery, the HCF4040 provides a reliable and efficient solution for binary counting needs.

With its combination of features, the STMicroelectronics HCF4040 stands out as a versatile and practical component for designers looking to incorporate a dependable binary counter into their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3764 $65.8700
420+ $0.3091 $129.8220
650+ $0.3002 $195.1300
895+ $0.2897 $259.2815
1,155+ $0.2807 $324.2085
1,550+ $0.2510 $389.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,575 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention