Products specifications

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178926-HCF4040BM1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4040BM1 CAD Model

Description

The HCF4040BM1 is a high-quality integrated circuit from STMicroelectronics, designed to serve as a 12-stage binary ripple counter. This robust and versatile IC is built using silicon-gate C2MOS technology, which ensures low power consumption while maintaining high speed.

Key Features

  • Medium-speed operation: The HCF4040BM1 operates at a clock frequency of 12MHz at 15V, making it suitable for various medium-speed applications.
  • Low power consumption: The device is designed for optimized power usage, which is critical for battery-powered and energy-saving applications.
  • Wide operating voltage range: It can function over a broad voltage range from 3V to 20V, providing flexibility in different circuit environments.
  • Fully static operation: The counter can remain in a stable state without any clock transitions, ensuring reliable performance.
  • Buffered inputs and outputs: This feature enhances the ability of the device to drive the load directly and also makes it less susceptible to noise.

Applications

The HCF4040BM1 is suitable for a wide variety of applications due to its versatility and reliability. It is commonly used in:

  • Time delay generation
  • Frequency division
  • Counter design and implementation
  • Sequential timing applications
  • Automated systems that require counting mechanisms

Package and Quality

The HCF4040BM1 comes in a compact SOP-16 package, which is ideal for space-constrained applications. STMicroelectronics ensures that each IC meets stringent quality standards, providing reliable performance for both industrial and consumer products.

Conclusion

In summary, the HCF4040BM1 from STMicroelectronics is a powerful and reliable component for designers looking to implement an efficient binary ripple counter in their electronic projects. Its combination of low power consumption, wide voltage range, and buffered inputs and outputs make it a versatile choice for a myriad of applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention