EN
  • EN
  • DE

STPSC20H065CW

Part No STPSC20H065CW
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description 650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Maximum) 650V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) at If 1.75V at 10A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage at Vr 100μA at 650V
Operating Temperature - Junction -40°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1261942-STPSC20H065CW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPSC20H065CW CAD Model

Description

The STPSC20H065CW is a high-performance Silicon Carbide Power Schottky Diode manufactured by STMicroelectronics. This diode is designed to deliver exceptional efficiency and reliability for a wide range of applications, including power supplies, inverters, and motor drives. With its cutting-edge Silicon Carbide technology, the STPSC20H065CW offers significant advantages over traditional silicon-based diodes.

Key Features

  • Voltage Rating: The diode boasts a high repetitive peak reverse voltage (VRRM) of 650V, making it suitable for high-voltage applications.
  • Current Capacity: With a forward current rating of 20A, this diode can handle significant power levels, suitable for demanding electrical environments.
  • Low Forward Voltage Drop: The STPSC20H065CW features a low forward voltage drop, which translates to reduced power losses and improved system efficiency.
  • High Switching Speed: Silicon Carbide technology provides faster switching speeds than traditional diodes, which is critical for high-frequency applications.
  • Temperature Performance: This diode operates effectively over a wide temperature range, ensuring reliability even under extreme conditions.
  • No Reverse Recovery: The absence of reverse recovery charge minimizes switching losses and reduces electromagnetic interference (EMI).
  • Robust Package: Housed in an insulated TO-247 package, the STPSC20H065CW offers improved thermal performance and easier mounting.

Applications

The STPSC20H065CW is ideal for a variety of applications where efficiency and thermal performance are critical. These include:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency converters and inverters
  • Energy storage systems
  • Electric vehicle (EV) charging stations
  • Photovoltaic (solar) inverters

Conclusion

The STPSC20H065CW from STMicroelectronics represents a leap forward in diode technology, offering superior performance for power conversion systems. Its Silicon Carbide construction ensures that it can meet the demands of modern high-efficiency, high-speed power electronics, making it a top choice for engineers and designers looking to enhance their applications.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0445 $50.4450
25+ $4.1391 $103.4775
38+ $4.0097 $152.3686
52+ $3.8804 $201.7808
67+ $3.7510 $251.3170
90+ $3.3630 $302.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess