EN
  • EN
  • DE

STTH10002TV2

Part No STTH10002TV2
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 200V 50A ISOTOP / Ultrafast recovery diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 50A
Voltage - Forward (Vf) (Maximum) at If 1V at 50A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 65ns
Current - Reverse Leakage at Vr 50μA at 200V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style Chassis Mount
Manufacturer Package ISOTOP
Supplier Device Package ISOTOP
Part Number Series STTH10
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813409-STTH10002TV2
Ultra Librarian 3D Model Ultra Librarian STTH10002TV2 CAD Model

Description

STTH10002TV2 - High-Efficiency Ultrafast Diode

The STTH10002TV2 is a state-of-the-art ultrafast diode, designed and manufactured by STMicroelectronics, one of the leading companies in the semiconductor industry. This diode is specifically engineered to meet the stringent requirements of modern high-frequency power switching applications. The STTH10002TV2 is a perfect choice for power supplies, converters, free-wheeling diodes, and reverse battery protection applications, where efficiency and reliability are of paramount importance.

Key Features

  • High reverse voltage capability: With a repetitive peak reverse voltage (VRRM) of 200V, the STTH10002TV2 can handle high levels of stress in power circuits.
  • Ultrafast switching: The diode features an exceptionally fast and soft recovery characteristic, which is crucial for reducing losses in high-speed switching operations.
  • Low forward voltage drop: A reduced forward voltage drop (VF) leads to lower power dissipation and improved efficiency, making the STTH10002TV2 an energy-efficient option.
  • High surge current capability: It can withstand high surge currents, ensuring durability and robust performance during transient conditions.

Applications

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Snubber and clamping circuits
  • DC-DC converters
  • Automotive applications

Package and Quality

The STTH10002TV2 comes in an ISOTOP package, which is known for its high power dissipation and thermal efficiency. This package is suitable for high-density circuit designs, where space is at a premium. STMicroelectronics also ensures that this product meets rigorous quality standards, providing reliable performance in a variety of operating conditions.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The STTH10002TV2 is compliant with RoHS (Restriction of Hazardous Substances) and is free from environmentally harmful substances. This compliance reflects the company's dedication to producing eco-friendly products without compromising on quality and performance.

In summary, the STTH10002TV2 ultrafast diode is an excellent choice for designers looking for a high-performance diode that can cope with the demanding conditions of modern power electronic circuits. Its combination of speed, efficiency, and thermal management makes it a versatile component in a variety of power applications.

You May Also Be Interested in

Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess