EN
  • EN
  • DE

BAV99RWT1

Part No BAV99RWT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 100V 215MA SC70-3 / Dual Serise Switching Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 215mA (DC)
Voltage - Forward (Vf) (Maximum) at If 1.25V at 150mA
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 6ns
Current - Reverse Leakage at Vr 2.5μA at 70V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Part Number Series BAV99RW
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813830-BAV99RWT1
Ultra Librarian 3D Model Ultra Librarian BAV99RWT1 CAD Model

Description

ON Semiconductor BAV99RWT1: High-Performance Switching Diode

The ON Semiconductor BAV99RWT1 is a high-quality, dual series switching diode designed to deliver fast switching performance with low leakage current and low forward voltage drop. It's a versatile component suitable for a wide range of applications, including high-speed switching in digital circuits, multiplexing, and clamping operations in commercial, industrial, and automotive sectors.

Key Features

  • Fast Switching Speed: The BAV99RWT1 is engineered for quick response times, making it ideal for high-frequency operations.
  • Dual Diode Configuration: This device contains two diodes in a series configuration, housed in a compact SOT-323 package, which saves space on printed circuit boards.
  • Low Leakage Current: Its design ensures minimal leakage current, enhancing the overall efficiency of the circuit and reducing power loss.
  • Low Forward Voltage Drop: With a low forward voltage drop, the diode helps to conserve energy, making it suitable for battery-powered devices.
  • High Conductance: The BAV99RWT1 offers high conductance, ensuring better performance in circuits where this characteristic is critical.

Electrical Characteristics

The BAV99RWT1 diode operates with a continuous reverse voltage of 70V and has a forward continuous current of 200 mA. Its fast switching speed is due to its reverse recovery time of just 6 ns, making it an excellent choice for applications requiring rapid transitions.

Applications

Due to its high-speed switching capability and reliability, the BAV99RWT1 is widely used in a variety of applications, including:

  • Logic circuits
  • High-speed line termination
  • Voltage clamping
  • Protection circuits
  • Signal processing

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the BAV99RWT1 is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in critical applications. Additionally, it is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Whether you're designing a sophisticated digital system or looking for a reliable component for signal processing, the ON Semiconductor BAV99RWT1 switching diode is a choice that offers both performance and durability.

You May Also Be Interested in

IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2,925+ $0.0198 $57.9150
7,095+ $0.0163 $115.6485
11,030+ $0.0157 $173.1710
15,155+ $0.0152 $230.3560
19,535+ $0.0148 $289.1180
26,320+ $0.0132 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 2925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess