EN
  • EN
  • DE

BAV99R-DK

Part No BAV99R-DK
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 231804-BAV99R-DK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV99R-DK CAD Model

Description

The BAV99R-DK from Diodes Incorporated is a high-performance, dual series switching diode encapsulated in a small SOT-23 surface-mount package. This component is designed for applications requiring a fast switch with low leakage current and low capacitance. The dual diode configuration allows for the implementation of compact circuit designs, making it an ideal choice for space-constrained applications.

Key Features

  • Fast Switching Speed: The BAV99R-DK offers quick switching capabilities, which is essential for high-speed circuit operations, ensuring minimal signal delay and high efficiency.
  • Low Leakage Current: With its low leakage current, this diode ensures minimal power loss and improves the overall reliability of the circuit, making it suitable for high-precision electronic applications.
  • Low Capacitance: The diode's low capacitance is beneficial for high-frequency applications, as it allows for less distortion and better signal integrity.
  • Series Configuration: The dual series configuration provides design flexibility, allowing for bidirectional functionality which is useful in various applications such as multiplexing and switching.
  • SOT-23 Package: The small SOT-23 package is ideal for space-saving designs and is commonly used in portable and miniaturized electronic devices.

Applications

The BAV99R-DK is versatile and can be used in a wide range of applications, including:

  • High-speed switching in digital and analog systems
  • Power management in portable and battery-powered devices
  • Signal multiplexing in communication devices
  • Protection circuits in sensitive electronics

Specifications

The diode's specifications include a repetitive peak reverse voltage of 70V, a forward continuous current of 200mA, and a power dissipation of 350mW. It operates within a junction temperature range of -55°C to +150°C and meets the RoHS and Green Device requirements, making it environmentally friendly and compliant with current regulations.

You May Also Be Interested in

Infineon Technologies
Inductor POTS Low Pass Filter Wirewound 6000uH 5% 1KHz 4Ohm DCR Pin Tray
Need more? Email Us
KEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
KEC
Need more? Email Us
Toko America Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.2691
ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1,615+ $0.0358 $57.8170
3,925+ $0.0295 $115.7875
6,075+ $0.0286 $173.7450
8,370+ $0.0276 $231.0120
10,825+ $0.0267 $289.0275
14,495+ $0.0239 $346.4305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 1615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess