EN
  • EN
  • DE

BAV99W/DG+115

Part No BAV99W/DG+115
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0821+
Reference case SOT23-3
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 744723-BAV99W/DG+115
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAV99W/DG+115 CAD Model

Description

The BAV99W/DG+115 is a high-performance, dual series switching diode designed by NXP Semiconductors, renowned for its efficiency and reliability in a wide range of electronic applications. This compact, surface-mount component is well-suited for high-speed switching operations due to its fast switching speed and low leakage current.

Key Features

  • Diode Configuration: The device contains two electrically independent switch diodes in a series configuration, encapsulated in a small SOT-323 (SC-70) package, which is ideal for space-constrained applications.
  • Switching Speed: It boasts a very fast switching speed, typically in the order of nanoseconds, making it suitable for high-frequency applications.
  • Low Leakage Current: The BAV99W/DG+115 maintains a low reverse leakage current, contributing to its high efficiency and minimizing power loss during operation.
  • Reverse Voltage: The diodes can withstand a repetitive peak reverse voltage of 75V, ensuring robust performance in various circuit conditions.
  • Forward Current: With a continuous forward current rating of 150mA, this diode can handle moderate current loads with ease.
  • Operating Temperature: The device operates within a broad temperature range from -55°C to +150°C, allowing for deployment in environments with varying thermal conditions.

Applications

The versatility of the BAV99W/DG+115 makes it an excellent choice for numerous applications. It is commonly used in:

  • High-speed switching circuits
  • Logic level conversion
  • Signal processing
  • Power management systems
  • Voltage clamping
  • Protection circuits

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BAV99W/DG+115 is no exception, with its robust construction and stringent quality control processes ensuring consistent performance and longevity in the field.

Environmental Compliance

The BAV99W/DG+115 is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to reduce the ecological impact of their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,015 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess