Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 8
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 067841-HCF4078BE
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian HCF4078BE CAD Model

Description

The HCF4078BE is a high-quality integrated circuit produced by the renowned semiconductor manufacturer STMicroelectronics. This versatile component is an 8-input OR/NOR Gate, designed to offer both flexibility and performance in a wide range of digital applications. The HCF4000B Series to which this IC belongs, is well-known for its robustness and reliability, making it a preferred choice for engineers and electronic designers.

Key Features

  • Logic Type: The HCF4078BE is an 8-input OR/NOR gate, which means it can perform the logical OR and NOR operations on up to eight individual inputs, providing a high level of integration for complex logic functions.
  • Voltage Range: This device operates on a wide voltage range from 3V to 15V, making it suitable for various power environments and compatible with TTL, CMOS, and other logic families.
  • High-Speed Operation: It is designed for high-speed operation, ensuring quick response times and efficient performance in critical applications.
  • Low Power Consumption: The HCF4078BE is optimized for low power consumption, which is a crucial feature for battery-powered and energy-sensitive devices.
  • Temperature Range: It is designed to operate over a broad temperature range, ensuring reliability and functionality under varying environmental conditions.

Applications

The HCF4078BE is suited for a multitude of applications, including but not limited to:

  • Digital logic circuits
  • Control systems
  • Alarm systems
  • Signal processing
  • Computer logic components

Package and Quality

The HCF4078BE comes in a DIP (Dual In-line Package), which is a widely used package for ICs that allows easy handling and integration into printed circuit boards (PCBs). STMicroelectronics ensures that each unit meets stringent quality standards, providing reliability and performance that professionals trust.

Conclusion

With its combination of flexibility, efficiency, and high performance, the STMicroelectronics HCF4078BE is an excellent choice for designers looking to implement complex logic functions with minimal power consumption and reliable operation across diverse conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC MF CFG 1-CIR 3-IN 6-TSSOP
Need more? Email Us
ECAD model for 74LVC1G57GW-Q100H
Nexperia USA Inc.
IC MF CFG 1-CIR 3-IN 6-XSON
Need more? Email Us
ECAD model for 74AUP1G57GM,132
Texas Instruments
AND-OR-INVERT GATES | IC AND-OR-INVERT GATE 14SO
Lowest to $3.9596
ECAD model for SN74LS51NSR
ON Semiconductor
IC AND/NAND GATE 1-CIR 8TSSOP
Lowest to $2.7797
ECAD model for MC100LVEL05DTR2G
ON Semiconductor
IC NOR/OR GATE 4-CIR 32LQFP
Need more? Email Us
ECAD model for MC10EP101FAR2G
ON Semiconductor
IC XOR/XNOR GATE 5-CIR 28-PLCC
Need more? Email Us
ECAD model for MC100E107FNR2G
Nexperia USA Inc.
IC MF CFG 1-CIR 3-IN 6-XSON
Need more? Email Us
ECAD model for 74AUP1G58GM,132
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Need more? Email Us
ECAD model for V62/03641-01XE
Nexperia USA Inc.
IC AND/OR GATE 1-CIR 3-IN 6-XSON
Need more? Email Us
ECAD model for 74AUP1G0832GN,132

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.1288 $72.7728
13+ $9.9516 $129.3708
21+ $9.6412 $202.4652
28+ $9.3295 $261.2260
36+ $9.0190 $324.6840
48+ $8.0863 $388.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,400 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention