EN
  • EN
  • DE

HCF4518

Part No HCF4518
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1039+
Reference case SOP16
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 723771-HCF4518
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4518 CAD Model

Description

STMicroelectronics HCF4518 Dual BCD Up Counter

The HCF4518 from STMicroelectronics is a high-performance, monolithic integrated circuit that features a dual BCD up counter, designed to operate in a wide range of electronic applications requiring a reliable counting solution. This versatile IC is a part of the CMOS family, which is renowned for its low power consumption and high noise immunity, making it an excellent choice for battery-operated devices and other power-sensitive applications.

Each counter of the HCF4518 consists of a four-stage binary counter with a BCD (Binary-Coded Decimal) decode at the output. This allows for direct driving of a 7-segment display with minimal external components, simplifying design and reducing overall system cost. The counters are incremented on the positive edge of the clock signal when the CLOCK ENABLE signal is low, and they are fully programmable; that is, each output may be preset to either level by entering the desired data at the data inputs while the LOAD input is low.

The HCF4518 is equipped with a range of features that enhance its performance and usability. It includes an asynchronous RESET input which resets the counter to its zero state, and a CARRY OUT function that offers a ripple-carry output to enable cascading with other counters for extended counting ranges. The device can operate with a supply voltage ranging from 3V to 18V, providing flexibility for use in various logic systems and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.

With its robust design, the HCF4518 is able to operate over a wide temperature range, making it suitable for industrial and automotive environments. The counter's package options include DIP (Dual In-line Package) and SO (Small Outline) packages, allowing for easy integration into a variety of circuit board layouts.

Whether you're designing digital clocks, meters, or complex data processing systems, the HCF4518 Dual BCD Up Counter from STMicroelectronics offers a reliable, high-performance solution that is both cost-effective and easy to use.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0605 $63.5445
20+ $5.7935 $115.8700
31+ $5.6121 $173.9751
43+ $5.4320 $233.5760
55+ $5.2506 $288.7830
74+ $4.7078 $348.3772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess