Products specifications

Win Source Part Number 1204746-IMS1624W35
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IMS1624W35 CAD Model

Description

STMicroelectronics IMS1624W35 Overview

Introducing the IMS1624W35, a cutting-edge product from STMicroelectronics, designed to cater to the demanding needs of modern electronic applications. This high-performance device is a testament to STMicroelectronics' commitment to providing innovative solutions that push the boundaries of technology.

Key Features

  • High Integration: The IMS1624W35 is a highly integrated circuit that combines multiple functionalities into one compact package, reducing the need for additional components and saving valuable board space.
  • Efficiency: Designed with efficiency in mind, this product ensures minimal power loss and heat generation, thereby enhancing the reliability and longevity of the application it is used in.
  • Durability: Constructed with robust materials, the IMS1624W35 is built to withstand harsh conditions and provide consistent performance over a wide range of temperatures and voltages.

Applications

The versatility of the IMS1624W35 makes it suitable for a broad spectrum of applications. It is particularly well-suited for use in:

  • Power management systems
  • Embedded control units
  • Automotive electronics
  • Industrial automation
  • Consumer electronics

Technical Specifications

The IMS1624W35 boasts a range of technical specifications designed to meet the rigorous demands of contemporary electronic devices:

  • Supply Voltage: Optimal operation at standard industrial voltages.
  • Output Current: Capable of driving significant current levels for various loads.
  • Protection Features: Equipped with built-in protection mechanisms against overcurrent, overvoltage, and thermal overload.
  • Package: Available in a package that is easy to integrate into a variety of PCB designs.

Quality and Reliability

STMicroelectronics ensures that each IMS1624W35 product undergoes rigorous testing and quality control measures. This commitment to quality guarantees that the device you receive operates to the highest standards of performance and reliability.

For detailed information, technical datasheets, and application notes, visit the STMicroelectronics website or contact their support team. The IMS1624W35 is not just a component; it's a solution designed to drive innovation and efficiency in your next project.

You May Also Be Interested in

Qimonda
Need more? Email Us
ECAD model for HYB18T256161BF-28
Hitachi, Ltd
Need more? Email Us
ECAD model for HA17824
Broadcom Limited
OPTOISO 1.5KV TRANS W/BASE 8DIP / Optoisolator Transistor with Base Output 1500VDC 2 Channel 8-DIP
Lowest to $189.4738
ECAD model for HCPL-5530
Hitachi, Ltd
32-BIT Flash 10 Mhz Microcontroller PQFP112
Need more? Email Us
ECAD model for HD64F2199RF
Samtec Inc.
CONN SOCKET 44POS 0.079 GOLD PCB / 44 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
ECAD model for ESQT-122-02-F-D-638
Renesas Electronics America
Need more? Email Us
ECAD model for IDT29FCT52ATDB
Siemens
Need more? Email Us
ECAD model for HDSP2114S-24
Broadcom Limited
OPTOISO 1.5KV GATE DRVR 8SMDGW / 2.5A Gate Driver Optical Coupling 1500VDC 1 Channel 8-SMD Gull Wing
Lowest to $239.3264
ECAD model for HCPL-5120-300
Broadcom Limited
OPTOISO 1.5KV 2CH OPEN COLL 8DIP / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us
ECAD model for HCPL-563K

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention