EN
  • EN
  • DE

KF33BD

Part No KF33BD
Manufacturer STMicroelectronics
Description VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1192862-KF33BD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KF33BD CAD Model

Description

Introducing the KF33BD Voltage Regulator from STMicroelectronics

The KF33BD is a robust and reliable fixed voltage regulator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This voltage regulator is an integral component for a wide range of electronic applications, ensuring stable and consistent power supply for various devices.

Key Features

  • Output Voltage: The KF33BD provides a fixed output voltage of 3.3V, which is ideal for powering low-voltage logic circuits and microcontrollers.
  • Output Current: It can deliver up to 500 mA of output current, making it suitable for a variety of moderate power requirements.
  • Low Dropout Voltage: The low dropout voltage (LDO) feature ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall efficiency.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards it from damage due to overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: In addition to thermal protection, the KF33BD also comes with short-circuit protection, preventing damage to the regulator and the connected load in the event of a fault.
  • Low Quiescent Current: Its design ensures a low quiescent current, which minimizes the power drain when the device is in standby mode, making it ideal for battery-powered applications.

Applications

The KF33BD voltage regulator is versatile and can be used in various applications, including:

  • Consumer electronics such as audio and video devices
  • Automotive applications requiring a stable 3.3V rail
  • Portable and battery-powered devices
  • Microcontroller power supply lines
  • Telecommunication equipment

Package and Availability

The KF33BD is available in a TO-220 package, which is widely used and easy to handle in manufacturing and prototyping environments. Its leaded form factor allows for easy soldering and heat dissipation. STMicroelectronics ensures availability through its extensive distribution network, catering to both small-scale projects and large volume industrial needs.

In conclusion, the KF33BD from STMicroelectronics is a reliable and feature-rich voltage regulator that offers a cost-effective solution for a wide array of power management requirements. Its robust protections and efficient performance make it an excellent choice for designers looking to enhance the stability and longevity of their electronic products.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3144 $50.3040
340+ $0.2942 $100.0280
530+ $0.2840 $150.5200
760+ $0.2637 $200.4120
990+ $0.2536 $251.0640
1,235+ $0.2435 $300.7225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,912 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess