Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068400-L485S
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L485S CAD Model

Description

The L485S is a highly versatile and reliable integrated circuit from STMicroelectronics, designed to meet the rigorous demands of modern electronic applications. As a leading semiconductor manufacturer, STMicroelectronics has a reputation for producing high-quality components, and the L485S is no exception. This product is part of the robust line of transceivers that are specifically tailored for RS-485 and RS-422 communications.

Key Features

  • Interface Type: The L485S supports RS-485/RS-422 standards, making it suitable for serial communication in industrial environments.
  • High Data Rates: Capable of handling data rates up to several Mbps, the L485S can easily facilitate fast data transfer for real-time applications.
  • Extended Temperature Range: Designed to perform reliably in extreme conditions, it operates within an extended temperature range, ensuring stability in industrial settings.
  • Robust Protection: The device includes built-in protection features such as thermal shutdown, short-circuit protection, and over-current protection, safeguarding your circuits from potential damage.
  • Low Power Consumption: With its energy-efficient design, the L485S minimizes power usage, making it ideal for power-sensitive applications.

Applications

The L485S is commonly used in a wide array of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Point of sale (POS) terminals
  • Data acquisition systems

Design Support

STMicroelectronics provides comprehensive design support for the L485S, including technical documentation, application notes, and reference designs. Engineers and designers can access a wealth of resources to facilitate the integration of the L485S into their projects, ensuring a smooth design process and quick time-to-market.

Conclusion

The L485S from STMicroelectronics represents a blend of performance, durability, and efficiency, making it an excellent choice for any application requiring robust serial communication. Its comprehensive feature set and strong support from STMicroelectronics make it a go-to solution for industry professionals.

You May Also Be Interested in

Linear Technology
Need more? Email Us
ECAD model for LT1114S14
STMicroelectronics
L3235 Series 5.25V Integrated SLIC Kit Targeted to PABX & Key System App PLCC-28
Need more? Email Us
ECAD model for L3235-D2/TR
Mini-Circuits
VCO, 5V Tuning, 24-29MHz, SM
Need more? Email Us
ECAD model for JTOS-50P+
Analog Devices Inc.
Need more? Email Us
ECAD model for LIU-01FP
Texas Instruments
Need more? Email Us
ECAD model for JD54174BEA
National Semiconductor (TI)
Need more? Email Us
ECAD model for LM1246DEDNA
Linear Technology
Need more? Email Us
ECAD model for LTC5564CUDTRPBF
Amic
Need more? Email Us
ECAD model for LP62S16512U-55LLI
Sharp Microelectronics
Need more? Email Us
ECAD model for LH52250AN90L

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention