EN
  • EN
  • DE

PIC655

Part No PIC655
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC SWITCHING REGULATOR TO3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Microchip Technology
Package Bulk
Product Status Active
Applications Switching Regulator
Voltage - Supply -60V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Base Product Number PIC655
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 655694-PIC655
Ultra Librarian 3D Model Ultra Librarian PIC655 CAD Model

Description

Microchip Technology's PIC655 Microcontroller

The PIC655 is a state-of-the-art microcontroller unit (MCU) from Microchip Technology, renowned for its high performance, versatility, and reliability in a wide array of applications. Designed to cater to the demanding needs of modern electronics, the PIC655 is an ideal choice for designers looking to integrate advanced features into their products while maintaining cost-effectiveness and power efficiency.

At the heart of the PIC655 is a powerful processing core that delivers exceptional computational speed and efficiency, enabling it to handle complex tasks with ease. The MCU comes with a generous amount of integrated memory, including both flash and RAM, which allows for robust program storage and efficient data management. This makes the PIC655 perfect for applications requiring quick data processing and significant code space, such as industrial control systems, automotive electronics, and Internet of Things (IoT) devices.

The connectivity options on the PIC655 are comprehensive, supporting various communication protocols such as I2C, SPI, and UART, which provide seamless integration with other devices and peripherals. Additionally, it includes specialized peripherals like analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and PWM outputs, offering designers the flexibility to handle a wide range of analog and digital signals within their projects.

Safety and reliability are paramount in the design of the PIC655. It includes features like brown-out reset, watchdog timers, and fail-safe clock monitoring, which ensure stable operation under unpredictable conditions. The MCU also boasts low-power modes that significantly reduce power consumption during idle periods, making it suitable for battery-powered and energy-sensitive applications.

In summary, the Microchip Technology PIC655 microcontroller is a robust and feature-rich solution that strikes an excellent balance between performance and power consumption. Its extensive memory, versatile peripherals, and robust safety features make it an ideal choice for developers seeking a reliable and capable MCU for their next project.

You May Also Be Interested in

Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess