Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72629-L4925N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4925N CAD Model

Description

STMicroelectronics L4925N Voltage Regulator

The L4925N is a multifunction voltage regulator designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This regulator is specifically engineered to cater to the power management requirements of automotive applications, providing a stable and secure power supply for vehicle electronics.

Key Features:

  • Output Voltage: The L4925N offers a precise output voltage of 5V, which is ideal for consistent and reliable operation of automotive electronics.
  • Output Current: It is capable of delivering an output current of up to 500 mA, making it suitable for powering a wide range of devices within the vehicle.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall efficiency.
  • Thermal Protection: The device includes built-in thermal protection that prevents damage from overheating, enhancing its reliability and longevity in harsh automotive environments.
  • Short-circuit Protection: With integrated short-circuit protection, the L4925N safeguards itself and the connected electronic components from potential damage due to unexpected short circuits.
  • Load Dump Protection: The regulator is equipped with load dump voltage surge protection, which is critical for maintaining stability in the event of sudden changes in the vehicle's electrical system, such as when the battery is disconnected while the alternator is charging.

Applications:

The L4925N is versatile and can be used in various automotive applications, including but not limited to:

  • Instrument clusters
  • Radio and infotainment systems
  • ECUs (Electronic Control Units)
  • Body control modules

In summary, the STMicroelectronics L4925N is a robust and high-performing voltage regulator that offers a reliable solution for automotive power supply challenges. Its comprehensive protection features and consistent output make it an essential component for modern vehicle electronics.

You May Also Be Interested in

Vishay
DIODE ZENER 47V 1W DO213AB
Lowest to $0.2516
ECAD model for ZMY47-GS08
Vishay
DIODE ZENER 10V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ5240B-HE3-08
Comchip Technology
DIODE ZENER 12V 5W DO214AB
Need more? Email Us
ECAD model for ACZRC5349B-G
Nexperia USA Inc.
DIODE ZENER 9.1V 320MW SOD323
Need more? Email Us
ECAD model for PZU9.1B2A,115
Vishay
DIODE ZENER 8.2V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84C8V2-HE3-08
Micro Commercial Co
DIODE ZENER 11V 3W DO214AA
Lowest to $0.1024
ECAD model for 3SMBJ5926B-TP
Vishay
DIODE ZENER 8.2V 1W DO213AB
Need more? Email Us
ECAD model for GLL4738A-E3/96
Nexperia USA Inc.
DIODE ZENER 10V 320MW SOD323
Need more? Email Us
ECAD model for PZU10BA,115
Microchip Technology
DIODE ZENER 43V 5W AXIAL
Need more? Email Us
ECAD model for JANTX1N4973

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.1288 $72.7728
13+ $9.9516 $129.3708
21+ $9.6412 $202.4652
28+ $9.3295 $261.2260
36+ $9.0190 $324.6840
48+ $8.0863 $388.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,300 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention