EN
  • EN
  • DE

L4931CD80-TR

Part No L4931CD80-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 8V 0.25A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 8V
Dropout Voltage-Max 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 1.6mA to 7mA
PSRR 67dB to 55dB (120Hz to 10kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 8V
Voltage - Dropout (Typical) 0.4V @ 250mA
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 070571-L4931CD80-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name L4931C
Introduction Date June 21, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian L4931CD80-TR CAD Model

Description

STMicroelectronics L4931CD80-TR Low Dropout Voltage Regulator

The L4931CD80-TR from STMicroelectronics is a highly reliable and robust low dropout voltage regulator designed to deliver a stable and precise output voltage. This component is particularly well-suited for battery-powered devices, automotive applications, and other systems requiring efficient power management and minimal power loss.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 8.0V, making it ideal for circuits that require a stable supply voltage.
  • Low Dropout Voltage: It boasts a low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, which is crucial for maximizing battery life in portable applications.
  • High Accuracy: The output voltage tolerance is within ±1%, which guarantees a reliable and consistent performance for sensitive electronic components.
  • Current Supply: The L4931CD80-TR can supply up to 250 mA of output current, catering to a broad range of low-power devices.
  • Thermal Overload Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing its longevity and reliability.
  • Short Circuit Protection: With its short-circuit protection, the regulator prevents potential damage to the circuitry in the event of a fault or an overload condition.
  • Low Quiescent Current: The device has a very low quiescent current, which is particularly beneficial for battery-operated devices where power conservation is critical.

Applications

The L4931CD80-TR is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Battery-powered equipment
  • Portable devices
  • Microcontroller power supply
  • Power management for peripheral devices

Package and Availability

The voltage regulator is available in a compact SO-8 package, which is suitable for space-constrained applications. Its tape and reel packaging (TR suffix) facilitates automated assembly processes, making it a convenient choice for mass production. The L4931CD80-TR is a testament to STMicroelectronics' commitment to providing high-quality power management solutions that meet the needs of modern electronic systems.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4239 $59.3460
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
920+ $0.3153 $290.0760
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess