Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 15V
Maximum Input Voltage 50V
Nominal Output Voltage (Min/Fixed) 5.1V
Maximum Output Voltage 40V
Output Current 5A
Frequency - Switching 200kHz to 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 15-Multiwatt
Win Source Part Number 1051240-L4975A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4975A CAD Model

Description

The L4975A from STMicroelectronics is a robust and versatile step-down monolithic power switching regulator that delivers up to 5A at output voltages from 5.1V to 40V. Designed to fulfill a wide range of power supply requirements, this component is particularly suited for applications in the industrial, automotive, and consumer sectors where reliability and efficiency are of paramount importance.

Key Features

  • Output Voltage Range: The L4975A provides an adjustable output voltage range from 5.1V to 40V, which can be set with external resistors.
  • High Current Output: With a 5A output current capability, this voltage regulator can handle demanding applications that require a substantial amount of power.
  • Efficiency: The device includes an internal synchronous rectifier to enhance efficiency, reducing the need for external diodes and heat dissipation components.
  • Protection Features: The L4975A comes with a full set of protection features, including overcurrent limiting, thermal shutdown, and overvoltage protection, ensuring the safety and longevity of both the regulator and the application it is used in.
  • Adjustable Oscillator: Users can set the switching frequency from 100kHz to 500kHz with an external resistor and capacitor, providing flexibility in the design to optimize for efficiency or component size.
  • Minimal External Components: This regulator is designed to work with a minimal number of external components, simplifying the design and reducing overall system cost.

Applications

The L4975A's robustness and flexibility make it an excellent choice for a variety of applications, including:

  • Switching power supplies for consumer electronics
  • Automotive applications such as car radios and navigation systems
  • Industrial power systems
  • DC-DC converters

For designers looking for a reliable and efficient power solution, the L4975A voltage regulator from STMicroelectronics offers an ideal blend of performance, protection, and versatility. Its ability to deliver high current with a wide output voltage range makes it a go-to component for power supply designs across a broad array of applications.

You May Also Be Interested in

Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF
Texas Instruments
IC REG BUCK 1.8V 350MA 5DSBGA
Need more? Email Us
ECAD model for LM3679UR-1.8/NOPB
Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
Monolithic Power Systems Inc.
IC REG BUCK ADJ 2A 12QFN
Need more? Email Us
ECAD model for MP28259DD-LF-P
Texas Instruments
IC REG BUCK 2.15V 350MA 6DSBGA
Need more? Email Us
ECAD model for TPS62616YFDT
Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
Texas Instruments
IC REG BUCK 2.5V 600MA 6WSON
Need more? Email Us
ECAD model for TPS62263DRVT
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Maxim Integrated
IC REG BUCK 1.8V 800MA 12TQFN
Need more? Email Us
ECAD model for MAX1572ETC180+

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3639 $54.7278
5+ $22.4524 $112.2620
7+ $21.7508 $152.2556
10+ $21.0491 $210.4910
13+ $20.3475 $264.5175
17+ $18.2426 $310.1242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 754 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention