EN
  • EN
  • DE

L5957PD

Part No L5957PD
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description Multifunction voltage regulator for car radio | IC REG CONV CAR AUD 4OUT PWRSO20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Applications Converter, Car Audio System
Parts Input Voltage (V) 6V ~ 18V
Number of Outputs 4
Voltage - Output 3.3V, 5V, 8.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-PowerSOIC (0.433", 11.00mm Width)
Supplier Device Package PowerSO-20
Family Part Number L5957
Manufacturer Pack Quantity 620
MSL Level 3 (168 Hours)
Win Source Part Number 1194310-L5957PD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L5957PD CAD Model

Description

STMicroelectronics L5957PD Power Management IC

The L5957PD from STMicroelectronics is a sophisticated power management integrated circuit (PMIC) designed to cater to the demanding requirements of automotive applications. This high-performance device is engineered to provide a comprehensive solution for power supply generation, offering a combination of linear voltage regulators, a switching regulator, and a watchdog timer, all integrated into one compact package.

Key Features

  • Multiple Voltage Regulators: The L5957PD includes a variety of voltage regulators to ensure stable power delivery to different components. This includes three 5V regulators, one of which is adjustable, a 3.3V regulator, and an adjustable regulator with a range of 1.25V to 5V to cater to various application needs.
  • Switching Regulator: An integrated 2A switching regulator provides efficient power conversion, which is essential for minimizing heat dissipation and improving the reliability of the automotive system.
  • Watchdog Timer: The built-in watchdog timer enhances system reliability by monitoring the system operation and initiating a reset in case of software anomalies or system failures.
  • Thermal Protection: The device is equipped with thermal shutdown protection, safeguarding it against potential damage from overheating.
  • Low Dropout Performance: The L5957PD boasts low dropout performance, ensuring efficient operation even when the input voltage is close to the output voltage.

Applications

Designed to meet the stringent requirements of the automotive industry, the L5957PD is ideal for use in a variety of automotive applications. These include engine control units (ECUs), body control modules, infotainment systems, and advanced driver assistance systems (ADAS), where reliable power management is critical for the overall performance and safety of the vehicle.

Package and Quality

The L5957PD is packaged in a PowerSSO-36, which is optimized for thermal performance and space-saving on the PCB. STMicroelectronics ensures high-quality standards, with the device being qualified according to AEC-Q100 standards, making it suitable for automotive-grade applications.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4166 $54.1660
23+ $4.4444 $102.2212
35+ $4.3056 $150.6960
48+ $4.1667 $200.0016
63+ $4.0278 $253.7514
84+ $3.6111 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess