Products specifications Report Issue?

Reference Date Code 16+
Reference case HSOP20
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 714775-L6201P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6201P CAD Model

Description

Overview of STMicroelectronics L6201P

The L6201P from STMicroelectronics is a robust and efficient monolithic power driver, designed to drive inductive loads with high current and voltage performance. This integrated circuit is particularly suitable for motor control applications, where reliability and power efficiency are critical. The L6201P is part of STMicroelectronics' power IC portfolio, which is renowned for its high-quality standards and innovative technology.

Key Features

  • Output Current: The L6201P can deliver up to 1 A of continuous current to the load, with peak currents up to 1.5 A, making it a suitable choice for a wide range of demanding applications.
  • Operating Voltage Range: This driver operates efficiently over a wide supply voltage range from 8 V to 52 V, providing flexibility in various power supply scenarios.
  • Integrated Protection Features: It comes with built-in thermal shutdown, overcurrent protection, and non-dissipative overcurrent protection, ensuring the safety and longevity of both the driver and the load.
  • RDS(on): The device features low RDS(on) typ. 0.5 Ω, which minimizes power dissipation and improves overall efficiency.
  • High Switching Frequency: With a maximum switching frequency of 100 kHz, the L6201P enables the design of power-efficient applications with reduced noise.

Applications

The L6201P is versatile and can be used in a variety of applications, including:

  • Stepper motor drivers
  • DC brush motor drivers
  • Actuator drives
  • Robotics and automation systems

Design and Implementation

Engineers will appreciate the simplicity of implementing the L6201P into their designs, thanks to its MULTIWATT package which allows for easy mounting on PCBs and its minimal external component requirement. The inclusion of a full bridge output stage with built-in diodes significantly reduces the complexity of the driving circuitry.

The L6201P is not just a component; it's a reliable solution from STMicroelectronics that offers efficiency, durability, and ease of integration, making it an excellent choice for driving inductive loads in a multitude of high-performance applications.

You May Also Be Interested in

STMicroelectronics
Analog LCD Display Engine for XGA and SXGA Resolutions with Embedded LVDS and RSDS Transmitters
Need more? Email Us
ECAD model for ADE3800SXT
IDT, Integrated Device Technology Inc
56-pin CK505 for Desktop P4™ Systems | IC PC MAIN CLOCK CK505 48VFQPN
Lowest to $7.1471
ECAD model for 9LP505-2HGLF
Fuji Electric
1200V / 400A 1 in one-package IGBT Module
Lowest to $120.3048
ECAD model for 1MBI400S-120
ON Semiconductor
8-Bit Serial-In, Parallel-Out Shift Register | IC SHIFT REGISTER 8BIT 14TSSOP
Lowest to $1.0557
ECAD model for 74VHC164MTC
Analog Devices Inc.
Dual-Channel, 5 kV Isolators with Integrated DC-to-DC Converter | DGTL ISO 5KV 2CH GEN PURP 16SOIC
Need more? Email Us
ECAD model for ADUM6201CRIZ
Analog Devices Inc.
LC2MOS Complete, 12-Bit, 100 kHz, Sampling ADCs | IC ADC 12BIT SAR 28PLCC
Need more? Email Us
ECAD model for AD7875KP
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $5.3729
ECAD model for AD7418ARM
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for 4060AL
TE Connectivity
DDR1 DDR2 SODIMM SOCKET 0.6MM PITCH 200POS 9.2MM HEIGHT STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $4.8982
ECAD model for 1612618-4

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5995 $50.3955
22+ $4.5945 $101.0790
34+ $4.4509 $151.3306
47+ $4.3073 $202.4431
61+ $4.1637 $253.9857
81+ $3.7330 $302.3730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 641 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention