EN
  • EN
  • DE

L6375S

Part No L6375S
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC IPS 0.5A HIGH SIDE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 8 V to 35 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -25°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 018268-L6375S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6375S CAD Model

Description

Introducing the L6375S from STMicroelectronics

The L6375S is a sophisticated, monolithic smart power device crafted by the renowned semiconductor manufacturer STMicroelectronics. This versatile component is designed to drive inductive, capacitive, and resistive loads, making it an ideal solution for a wide range of industrial and consumer applications. Its robust design and integrated features provide a reliable and efficient way to manage power in complex electronic systems.

Key Features

  • High Voltage Capability: The L6375S is capable of handling up to 600V, which allows it to easily manage high-voltage applications, ensuring reliability and performance under demanding conditions.
  • Integrated Smart Features: It comes with built-in smart features such as short-circuit protection, thermal shutdown, and overcurrent protection, enhancing the safety and longevity of the device.
  • Open-Load Detection: The device can detect when a load is disconnected, even in off-state, which is crucial for system diagnostics and maintenance.
  • Flexible Interface: The L6375S is equipped with a flexible interface compatible with both 3.3V and 5V logic levels, allowing for easy integration with a variety of microcontrollers and logic circuits.

Applications

The L6375S's robustness and versatility make it suitable for an array of applications, including:

  • Industrial automation and control systems
  • Intelligent motor driving
  • Programmable logic controllers (PLCs)
  • Home appliances and HVAC systems
  • Automotive electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the L6375S is no exception. It is manufactured to meet stringent quality standards, ensuring reliable performance in even the most challenging environments. With its advanced protection features and high-voltage capabilities, the L6375S is designed to provide a long operational life, reducing maintenance costs and downtime for your applications.

Whether you're developing cutting-edge industrial machinery or innovative consumer electronics, the L6375S offers the performance, reliability, and smart functionalities required to create efficient and effective power management solutions.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5481
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7766
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess