EN
  • EN
  • DE

L6563TR

Part No L6563TR
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Mode Discontinuous (Transition)
Current - Startup 50μA
Supply Voltage - Operating 10.3 V to 22 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 018288-L6563TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L6563TR CAD Model

Description

Product Overview: L6563TR by STMicroelectronics

The L6563TR is a cutting-edge Power Factor Correction (PFC) controller IC produced by STMicroelectronics, a global leader in semiconductor solutions. This advanced controller is engineered to facilitate the creation of highly efficient power supplies, with a primary focus on the implementation of the Transition Mode (TM) PFC topology. The L6563TR is particularly suited for applications such as AC-DC adapters, power supplies for LCD TVs, and other medium-power utilities that demand high efficiency and power factor.

Key Features

  • Transition Mode (TM) Operation: The L6563TR operates in Transition Mode, providing an optimal balance between efficiency and system cost for medium-power applications.
  • Multi-Mode Operations: It includes proprietary Multi-Mode control which enables the IC to seamlessly transition between different operational modes, thus optimizing efficiency across a wide load range.
  • Low Standby Power Consumption: The device is designed to achieve very low consumption under no-load conditions, making it suitable for applications with stringent energy-saving requirements.
  • High-Voltage Startup: An integrated high-voltage startup circuit ensures a rapid and reliable start-up phase, reducing the overall system power consumption.
  • Protection Features: The L6563TR incorporates a comprehensive set of protection features, including overvoltage, undervoltage lockout, and overcurrent protection, to ensure robust performance and longevity of the end application.

Applications

The versatility of the L6563TR makes it an ideal choice for a variety of applications, such as:

  • AC-DC Adapters for Notebooks
  • Power Supplies for LCD/PDP TVs
  • Power Supplies for Printers and Audio/Video Apparatus
  • Offline Battery Chargers
  • Conditioners and Power Supplies for LED Lighting

Package and Availability

The L6563TR is available in an SO-8 package, which is designed to meet the space-saving needs of modern compact electronic assemblies. This product is distributed in tape and reel packaging, facilitating its integration into automated manufacturing processes. As with all STMicroelectronics components, the L6563TR conforms to the highest standards of quality and reliability.

You May Also Be Interested in

ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Lowest to $1.9589
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Lowest to $24.4525
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0646 $53.2300
115+ $0.8735 $100.4525
180+ $0.8462 $152.3160
245+ $0.8189 $200.6305
320+ $0.7916 $253.3120
425+ $0.7098 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,320 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess