EN
  • EN
  • DE
  • IT

ST20184

Part No ST20184
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Modem Chip Chipset 24Mbps 100-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Data Rate 24 Mbps
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Nominal Supply Current 280 mA
Number of Pins 100
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1096445-ST20184
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST20184 CAD Model

Description

Product Overview: ST20184 by STMicroelectronics

The ST20184 is a cutting-edge integrated circuit (IC) developed by STMicroelectronics, renowned for their innovative and reliable semiconductor solutions. This product is designed to cater to a broad range of applications, from industrial to consumer electronics, offering a versatile platform for various electronic designs.

Key Features

  • High Performance: The ST20184 is built to deliver exceptional performance, ensuring efficient processing and operation in demanding environments.
  • Low Power Consumption: Energy efficiency is at the core of this IC, making it ideal for battery-operated devices and applications where power conservation is crucial.
  • Advanced Connectivity: Featuring multiple connectivity options, the ST20184 allows seamless integration with other components and systems, promoting a high degree of versatility in its use.
  • Robust Design: STMicroelectronics has engineered the ST20184 to be robust and reliable, ensuring long-term stability and minimal maintenance requirements.

Applications

The ST20184 is suitable for a variety of applications, including but not limited to:

  • Automation and Control Systems
  • Smart Home Devices
  • Internet of Things (IoT) Gadgets
  • Power Management Solutions
  • Automotive Electronics

Technical Specifications

STMicroelectronics has equipped the ST20184 with a comprehensive set of technical specifications that enable it to meet the needs of modern electronic systems:

  • Operating Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Provided in various package options suitable for different applications
  • Quality and Reliability: Manufactured to meet STMicroelectronics' high standards for quality and reliability

To obtain the full list of technical specifications, interested parties are encouraged to consult the official datasheet provided by STMicroelectronics.

Ordering Information

The ST20184 can be ordered through STMicroelectronics' network of authorized distributors. For detailed ordering and pricing information, as well as availability, please visit the STMicroelectronics website or contact their sales representatives.

You May Also Be Interested in

Chilisin
Lowest to $0.4435
Murata Electronics North America
Lowest to $0.1857
Protek Devices
Lowest to $0.1837
Silergy Corp
Power/protection Switch
Lowest to $0.1733
Silergy Corp
USB Power Switch Constant Current 2.5V to 5.5V 0.25A to 2.7A 6-Pin SOT-23 T/R
Lowest to $0.1897
Sunlord
Lowest to $0.0032
Panjit
SMA, SKY / Diode Schottky 40 V 2A Surface Mount SMA (DO-214AC)
Lowest to $0.0352
Skyworks Solutions Inc.
Rf & Mw Amplifier Evaluation Board/designer Kit
Need more? Email Us
Sunlord
Lowest to $0.0077

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7149 $60.0215
80+ $1.4071 $112.5680
125+ $1.3632 $170.4000
170+ $1.3191 $224.2470
220+ $1.2752 $280.5440
295+ $1.1433 $337.2735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess