Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 100
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 0.6V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V (3.3V 5V)
Voltage - Output (Max) 5.5V
Current - Output 800mA (Switch)
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 8-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package 8-TSSOP
Win Source Part Number 070601-L6920D
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, LED Lighting
Ultra Librarian 3D Model Ultra Librarian L6920D CAD Model

Description

The STMicroelectronics L6920D is a high-efficiency, monolithic synchronous step-up DC-DC converter that is specifically engineered to power portable devices with advanced power requirements. This compact and versatile component is designed to operate from a single-cell Lithium-Ion battery, but it can also draw power from other low voltage sources such as alkaline or NiMH batteries.

With its wide input voltage range of 0.8V to 5.5V, the L6920D is capable of delivering a regulated output voltage that can be set from 1.8V to 5.5V. This flexibility makes it a perfect solution for a variety of portable applications, including digital cameras, personal media players, and other handheld devices.

The L6920D boasts an impressive efficiency level of up to 96%, which not only extends battery life but also reduces the amount of heat generated during operation. This high efficiency is achieved through the use of synchronous rectification and a fixed frequency PWM control scheme. The device's low quiescent current further conserves energy when the load is light or in standby mode.

The L6920D also comes with a host of protective features to ensure the reliability and longevity of the end product. These include thermal shutdown, overcurrent protection, and a low battery comparator that signals when the battery voltage falls below a programmable threshold. Additionally, the device offers a power-saving shutdown mode that reduces the supply current to less than 1µA, further conserving energy when the device is not in active use.

The L6920D is available in a small 8-pin MSOP package, which is ideal for space-constrained applications. Its minimal external component requirement – typically only a single inductor, a diode, and two capacitors – simplifies design and reduces overall system cost, making it a highly cost-effective solution for power conversion challenges in portable electronics.

In summary, the L6920D from STMicroelectronics is a robust and efficient choice for designers seeking to maximize battery life while minimizing space and cost in their portable power applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Texas Instruments
IC REG BUCK ADJ 1A 12DSBGA
Need more? Email Us
ECAD model for TPS62356YZGT
Maxim Integrated
IC REG BUCK 1.8V 800MA 12TQFN
Need more? Email Us
ECAD model for MAX1572ETC180+
Monolithic Power Systems Inc.
IC REG BUCK ADJ 2A 12QFN
Need more? Email Us
ECAD model for MP28259DD-LF-P
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8397 $62.5191
6+ $17.0993 $102.5958
10+ $16.5649 $165.6490
13+ $16.0306 $208.3978
17+ $15.4962 $263.4354
22+ $13.8932 $305.6504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention