Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 2V at 1A
Output Current 1.5A
Current - Quiescent (Iq) 8mA
PSRR 62dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number L7805
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1194496-L7805CD2T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian L7805CD2T CAD Model

Description

STMicroelectronics L7805CD2T Voltage Regulator

The L7805CD2T is a robust linear voltage regulator designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of the L78 series, which is renowned for providing stable and reliable voltage outputs. The L7805CD2T specifically provides a fixed output voltage of 5V, making it an essential component in a wide range of electronic applications that require a stable power supply.

Key Features

  • Output Voltage: Precisely regulated 5V output, ideal for powering 5V logic circuits and other standard 5V-operated devices.
  • Output Current: Capable of delivering up to 1.5A of output current, sufficient for a variety of moderate power requirements.
  • Thermal Overload Protection: Integrated thermal shutdown circuitry protects the device from damage due to excessive power dissipation and overheating.
  • Short Circuit Protection: Built-in short-circuit protection ensures long-term reliability and safety for both the regulator and the connected components.
  • Input Voltage Range: Wide input voltage range from 7V to 35V, offering versatility for different power supply configurations.
  • Package: Available in a TO-263 (D2PAK) surface-mount package, suitable for automated assembly processes and space-constrained applications.

Applications

The L7805CD2T is a versatile component that can be used in a variety of electronic circuits. Its applications include:

  • Consumer electronics such as TVs, radios, and computer peripherals
  • Embedded systems and microcontroller-based projects
  • Power supplies for electronic equipment
  • Battery chargers and adapters
  • Automotive applications where stable 5V is required

With its robust design and comprehensive protection features, the L7805CD2T from STMicroelectronics is an excellent choice for ensuring a stable power supply in your electronic designs. Its reliability and performance have made it a popular choice among engineers and hobbyists alike. Whether you're developing a new product or repairing existing equipment, the L7805CD2T offers a straightforward solution for your 5V regulation needs.

You May Also Be Interested in

STMicroelectronics
IC REG LINEAR 2.5V 1A 6DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Lowest to $2.3953
ECAD model for LD49100PU25RY
Torex Semiconductor Ltd
IC REG LIN 2.1V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6204B212MR-G
Torex Semiconductor Ltd
IC REG LINEAR 1.7V 700MA SOT-25
Need more? Email Us
ECAD model for XC6210B172MR-G
Texas Instruments
50-MA, 65-V, LOW-IQ, LDO LINEAR / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 10-HVSSOP
Lowest to $9.0410
ECAD model for TPS7A4433DGQR
Analog Devices Inc.
IC REG LINEAR 5V 200MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC-EP
Lowest to $2.1546
ECAD model for ADP7118ARDZ-5.0
Microchip Technology
IC REG LINEAR 3V 250MA SOT-223-3
Lowest to $1.9298
ECAD model for MCP1703A-3002E/DB
Nisshinbo Micro Devices Inc.
IC REG LINEAR 5V 200MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
Lowest to $1.1706
ECAD model for R1524H050B-T1-KE
Skyworks Solutions Inc.
IC REG LINEAR 0.6V 14TDFN
Need more? Email Us
ECAD model for AAT2605IWO-1-T1
Analog Devices Inc.
IC REG LIN POS ADJ 600MA 8-SOIC
Need more? Email Us
ECAD model for ADM7155ARDZ-01-R7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3802 $51.3270
285+ $0.3561 $101.4885
440+ $0.3441 $151.4040
625+ $0.3201 $200.0625
815+ $0.3080 $251.0200
1,015+ $0.2960 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 135 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention