EN
  • EN
  • DE

L7806

Part No L7806
Manufacturer STMicroelectronics
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1194500-L7806
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian L7806 CAD Model

Description

STMicroelectronics L7806 Voltage Regulator

The L7806 from STMicroelectronics is a robust linear voltage regulator designed to provide a fixed output voltage of 6V with a high level of accuracy and stability. This component is part of the L78 series, which is renowned for its reliability and efficiency in a wide range of applications. The L7806 is capable of delivering up to 1.5A of output current, making it suitable for powering medium-power devices.

One of the key features of the L7806 is its thermal overload protection, which ensures that the device remains operational even under conditions of excessive power dissipation. In addition, the regulator is equipped with short-circuit protection and safe area protection, providing a safeguard against a variety of fault conditions that could potentially damage the device or the downstream circuitry.

The L7806 is available in several package types, including TO-220, TO-220FP, and D²PAK, offering flexibility for different space and mounting requirements. This versatility makes it an ideal choice for use in a diverse array of electronic circuits, including consumer electronics, computer systems, and industrial equipment.

For ease of integration into existing designs, the L7806 requires only two external capacitors for stability, one on the input and one on the output. This minimal external component requirement simplifies the design process and helps to reduce the overall bill of materials. The L7806 operates within a wide input voltage range, ensuring that it can be used in systems with varying input conditions.

In summary, the L7806 voltage regulator from STMicroelectronics is a high-performance solution for applications requiring a stable 6V supply. With its built-in protection features and minimal external component needs, it represents a reliable and cost-effective option for designers looking to maintain voltage regulation within their electronic systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess