The L7808 from STMicroelectronics is a robust, reliable, and high-performance positive voltage regulator designed to provide a fixed 8V output voltage with up to 1.5A of output current. This component is a part of the L78 series, which is well-known for its versatility and efficiency in a wide range of applications, including but not limited to consumer electronics, computer systems, and industrial equipment.
Key Features
- Output Voltage: Precisely regulated 8V output, making it suitable for consistent power supply needs.
- Output Current: Capable of delivering up to 1.5A, which is sufficient for a broad range of electronic devices.
- Thermal Overload Protection: Ensures the regulator does not overheat, providing a safe and reliable operation over its entire temperature range.
- Short Circuit Protection: Integrated protection against short circuits, which enhances the longevity and reliability of both the regulator and the connected components.
- Output Transistor Safe Operating Area Protection: Further protection to ensure stability and long-term performance under varying conditions.
- Wide Range of Applications: From fixed voltage power supplies to battery chargers, the L7808 is a versatile solution for numerous electronic circuits.
Product Specifications
Parameter
Value
Output Voltage (V<sub>OUT)
8V
Output Current (I<sub>OUT)
1.5A
Input Voltage Range (V<sub>IN)
10V to 35V
Thermal Shutdown
Yes
Package Type
TO-220, TO-220FP, TO-3, D²PAK
The L7808 voltage regulator's ease of use is complemented by its availability in several package types, including TO-220, TO-220FP, TO-3, and D²PAK, allowing for flexibility in design and application. Its robustness and comprehensive built-in protection features make it an excellent choice for designers looking for a dependable power management solution.