EN
  • EN
  • DE

L7815

Part No L7815
Manufacturer STMicroelectronics
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194519-L7815
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian L7815 CAD Model

Description

STMicroelectronics L7815 Voltage Regulator

The L7815 from STMicroelectronics is a robust and reliable positive voltage regulator designed to offer a fixed output voltage of 15V with a current capacity of up to 1.5A. This component is part of the popular L78 series of voltage regulators which are widely appreciated for their ease of use and stable performance.

This linear voltage regulator is an ideal choice for a wide range of applications, thanks to its ability to maintain a constant voltage level, which is crucial for the stability of electronic circuits. The L7815 is particularly suited for use in consumer electronics, computer systems, and industrial equipment where a regulated power supply is essential.

Key Features:

  • Output Voltage: Fixed output of 15V, making it suitable for circuits that require a stable voltage source.
  • Current Capacity: Capable of delivering up to 1.5A, which is sufficient for a variety of moderate power needs.
  • Thermal Overload Protection: Ensures the device remains safe even under conditions of excessive power or temperature.
  • Short Circuit Protection: Provides additional safety by protecting the regulator and connected devices from potential damage due to short circuits.
  • Output Transistor Safe Operating Area Protection: This feature prevents the output transistor from being damaged by high operating conditions.
  • No External Components Required: The L7815 can function optimally without the need for additional components, simplifying design and reducing overall system cost.

The L7815 is available in several packages, including TO-220, TO-220FP, and D²PAK, providing flexibility in design for different space requirements and mounting styles. Its standard pinout makes it compatible with a wide range of PCB layouts and easy to replace or upgrade within existing systems.

With its proven track record of reliability and performance, the L7815 voltage regulator from STMicroelectronics is an excellent choice for designers looking to create a stable and reliable power supply in their electronic projects.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1513 $58.2505
930+ $0.1247 $115.9710
1,430+ $0.1213 $173.4590
1,985+ $0.1167 $231.6495
2,555+ $0.1132 $289.2260
3,410+ $0.1016 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess