EN
  • EN
  • DE

L9374LF

Part No L9374LF
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR TRAIN & SAFETY PWRSO36 / Power Switch/Driver 1:4 N-Channel 1.8A PowerSO-36, Bottom Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tube
Switch Type General Purpose
Number of Outputs 4
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Supply Voltage - Operating 5.2V ~ 20V
Current - Output (Max) 1.8A
Rds On (Typ) 140mOhm, 250mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package PowerSO-36, Bottom Pad
Package / Case 36-PowerBSSOP (0.433", 11.00mm Width)
Base Product Number L9374
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 310
Win Source Part Number 1024154-L9374LF
Ultra Librarian 3D Model Ultra Librarian L9374LF CAD Model

Description

Introducing the L9374LF from STMicroelectronics

The L9374LF is a state-of-the-art product from STMicroelectronics, a leader in semiconductor solutions. This innovative component is designed to cater to the demanding needs of modern electronic applications. The L9374LF is characterized by its high performance, reliability, and versatility, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • High Integration: The L9374LF integrates multiple functions into a single chip, which helps in reducing the overall component count in electronic systems. This integration contributes to more compact designs and cost savings in terms of both space and bill of materials.
  • Robust Performance: Designed to operate under stringent conditions, the L9374LF guarantees reliable performance even in extreme temperatures and with varying voltage conditions. This robustness ensures that it is suitable for applications that require a high degree of operational stability.
  • Energy Efficiency: Energy consumption is a critical factor in modern electronics, and the L9374LF is engineered to be highly energy-efficient. This efficiency helps extend battery life in portable devices and reduces energy costs in stationary applications.
  • Advanced Technology: STMicroelectronics' cutting-edge technology is embodied in the L9374LF, offering advanced features that enhance the functionality and user experience of the end product.

Applications

The versatile nature of the L9374LF makes it suitable for a multitude of applications. It is widely used in:

  • Automotive systems, including engine control units and dashboard electronics.
  • Industrial automation, where precision and reliability are paramount.
  • Consumer electronics, such as smart home devices and portable gadgets.

With its combination of integration, performance, and efficiency, the L9374LF from STMicroelectronics represents a top-tier component for designers and engineers looking to push the boundaries of what's possible in electronic design. Whether you're developing the next generation of automotive technology or creating innovative consumer products, the L9374LF is an excellent choice that will help ensure your projects are successful and future-proof.

For more information on the L9374LF, including detailed specifications, application notes, and support resources, visit the STMicroelectronics website.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess