EN
  • EN
  • DE

L9823

Part No L9823
Manufacturer STMicroelectronics
Description Octal Low-Side Driver for bulb, resistive and inductive loads with serial input control, output protection and diagnostic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194705-L9823
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9823 CAD Model

Description

The L9823 from STMicroelectronics is a sophisticated octal low-side driver designed for automotive and industrial applications. This integrated circuit is engineered to interface between the digital logic and the analog world, primarily focusing on controlling and driving non-inductive loads such as LEDs, relays, and incandescent lamps.

Key Features

  • Voltage Range: The device operates on a wide supply voltage range, making it versatile for various operating conditions.
  • Output Current: Each of its eight channels can deliver a substantial continuous current, catering to the needs of high-power applications.
  • Protection Mechanisms: The L9823 includes built-in features such as overtemperature protection, overcurrent protection, and open load detection, ensuring the longevity and reliability of the device and the system it controls.
  • Diagnostic Functions: Advanced diagnostic capabilities allow for the monitoring of load status, which is crucial for maintaining system health and performance.
  • Serial Interface: The product boasts a serial peripheral interface (SPI) for communication with microcontrollers, providing ease of integration into digital control systems.
  • Package: It is available in a compact and robust package that is suitable for harsh environments often encountered in automotive and industrial applications.

Applications

The L9823 is particularly well-suited for a variety of applications, including:

  • Automotive control units, such as body control modules and dashboard controls
  • Industrial automation systems, for driving actuators and indicators
  • LED driving solutions for both automotive interior and exterior lighting

Conclusion

The L9823 octal low-side driver from STMicroelectronics is a robust and feature-rich component that offers reliability and flexibility for designers working on automotive or industrial electronic systems. Its extensive protection features and diagnostic capabilities make it an excellent choice for critical applications where performance and safety are paramount.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4812 $60.2932
26+ $4.4975 $116.9350
40+ $4.3569 $174.2760
55+ $4.2164 $231.9020
71+ $4.0758 $289.3818
95+ $3.6542 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess