Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Switch Type General Purpose
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 4.5V ~ 5.5V
Current - Output (Maximum) 500mA
Rds On 800mOhm
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SO
Family Part Number L9823
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 718930-L9823013TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9823013TR CAD Model

Description

The L9823013TR is a state-of-the-art integrated circuit from STMicroelectronics, designed to cater to a wide array of applications that demand high reliability and performance. This component is part of STMicroelectronics' extensive product portfolio, which is renowned for its innovative semiconductor solutions. The L9823013TR is particularly suitable for automotive, industrial, and high-end consumer markets where efficiency and durability are paramount.

Key Features

  • High Integration: The L9823013TR integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying design complexity.
  • Robust Performance: Engineered to withstand harsh environments, this IC maintains its performance under extreme temperatures and conditions, making it ideal for automotive and industrial applications.
  • Energy Efficient: With power consumption being a critical factor in modern electronics, the L9823013TR is designed for low-power operation without sacrificing performance.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the L9823013TR offers improved functionality, smaller size, and better energy efficiency compared to previous generations.

Applications

The versatility of the L9823013TR allows it to be used in a variety of applications. In the automotive sector, it can be found in engine control units, ABS systems, and powertrain modules. In the industrial space, it is ideal for automation systems, power management solutions, and IoT devices. Consumer electronics that require high performance and reliability, such as smart home devices and advanced audio systems, also benefit from the integration of the L9823013TR.

Product Specifications

The L9823013TR is available in a robust package that ensures its durability and longevity. It is designed to meet the stringent requirements of the automotive industry, complying with relevant standards and protocols. The product is also characterized by its excellent thermal performance, ensuring it operates within safe temperature ranges during intense operations.

Ordering Information

For purchasing and detailed specifications, the L9823013TR can be ordered directly from STMicroelectronics or through authorized distributors. The product is supplied in tape and reel packaging, facilitating efficient assembly for high-volume production. The suffix 'TR' in the product code indicates tape and reel packaging, which is standard for surface mount technology components.

You May Also Be Interested in

NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 800mA 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SDLD,51
NXP / Nexperia
Power Switch Hi Side 4-OUT 6A 0.0325Ohm Automotive 24-Pin Power QFN EP T/R / IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC09XS3400AFKR2
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR
Freescale Semiconductor - NXP
Current Limit Low-Side Switch / IC SWITCH QUAD L-SIDE 20-HSOP
Lowest to €13.7594
ECAD model for MC33385VWR2
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE TRPL 24QFN
Lowest to €2.2551
ECAD model for MC10XS3535DHFKR2
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:1 20SOIC / Power Switch/Driver 1:1 N-Channel 250mA 20-SOIC
Need more? Email Us
ECAD model for A6273KLWTR
Freescale Semiconductor - NXP
IC SWITCH HIGHSIDE 24PQFN
Need more? Email Us
ECAD model for MC35XS3500PNA
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 24SOIC / Power Switch/Driver 1:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A595KLBTR
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 3:8 24SOIC / Power Switch/Driver 3:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A259KLBTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention