EN
  • EN
  • DE

STEVAL-SCR001V1

Part No STEVAL-SCR001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Circuit Protection
Function Overcurrent
Embedded No
Utilized IC / Part TN5015H-6G
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-17782,-1138-STEVAL-SCR001V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284597-STEVAL-SCR001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-SCR001V1 CAD Model

Description

STEVAL-SCR001V1 - STMicroelectronics Silicon Carbide Power Module

The STEVAL-SCR001V1 from STMicroelectronics is a state-of-the-art silicon carbide (SiC) power module designed for high-efficiency, high-power applications. This advanced product leverages the superior thermal and electrical performance of SiC to offer designers a robust and reliable solution for demanding power conversion systems.

At the core of the STEVAL-SCR001V1 is STMicroelectronics' cutting-edge SiC MOSFET technology, which provides high switching frequencies and reduced switching losses compared to traditional silicon-based solutions. This enables power systems to operate with higher efficiency, leading to energy savings and reduced heat generation.

The module features a compact design, making it suitable for space-constrained applications while still delivering high power density. It is ideal for use in a range of applications such as electric vehicle (EV) chargers, solar inverters, uninterruptible power supplies (UPS), and other high-performance power conversion systems.

Key features of the STEVAL-SCR001V1 include:

  • Highly efficient SiC MOSFET technology
  • Low on-resistance for improved thermal performance
  • High switching frequency capability
  • Reduced switching losses
  • Robust and reliable operation under high-temperature conditions
  • Optimized for fast-switching applications
  • Easy integration into various power electronic systems

The module also comes with comprehensive support materials, including application notes and reference designs, which help to accelerate the development process and reduce time-to-market for new products.

With its combination of high performance, efficiency, and reliability, the STEVAL-SCR001V1 from STMicroelectronics represents a significant advancement in power module technology, providing engineers with a powerful tool to create innovative solutions for the most challenging power applications.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess