EN
  • EN
  • DE

L9915A

Part No L9915A
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC IGBT SMART PWR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Package Tube
Product Status Active
Applications Automotive
Voltage - Supply 6V ~ 18V
Temperature Range - Operating -40°C ~ 150°C
Base Product Number L9915
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 466768-L9915A
Ultra Librarian 3D Model Ultra Librarian L9915A CAD Model

Description

Introducing the L9915A - Advanced Engine Management IC from STMicroelectronics

The L9915A is a sophisticated engine management integrated circuit (IC) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-performance product is engineered to meet the demanding requirements of modern automotive applications, providing an efficient and reliable solution for engine control units (ECUs).

Key Features of the L9915A

  • Multiple Output Channels: The L9915A is equipped with a variety of output channels, including high side drivers and pre-drivers, which are capable of controlling various actuators such as fuel injectors, ignition coils, and relays.
  • Integrated Diagnostics: With its built-in diagnostic capabilities, the L9915A can detect and report system faults, ensuring that any issues are promptly identified and addressed, thus maintaining optimal engine performance and safety.
  • Programmable Parameters: The device offers programmable parameters that allow for customization and fine-tuning of engine management functions to suit specific vehicle requirements.
  • Thermal Protection: Its advanced thermal management features prevent the IC from overheating, contributing to the longevity and reliability of the system.
  • Communication Interfaces: The L9915A supports standard communication protocols, enabling seamless integration with other components within the automotive system.

Applications of the L9915A

The versatility of the L9915A makes it suitable for a wide range of automotive applications, including:

  • Gasoline and diesel engine management systems
  • Direct injection systems
  • Advanced fuel systems
  • Variable valve timing control

Why Choose the L9915A?

Choosing the L9915A for your engine management system means opting for a product that delivers high efficiency, precision, and robustness. STMicroelectronics' commitment to quality ensures that the L9915A is designed to withstand the harsh conditions of the automotive environment while providing the performance needed for advanced engine control. With its array of features and capabilities, the L9915A stands out as a top-tier component for any automotive manufacturer looking to enhance their engine management systems.

For detailed specifications and application support, visit STMicroelectronics' official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess